location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta V 28 PXL Single-use battery Lithium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-V28PX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04028 101 401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496298051 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 09:53:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Varta V 28 PXL Single-use battery Lithium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Lithium
  • - 6 V 170 mAh
  • - 1 pc(s)
Long product name Varta V 28 PXL Single-use battery Lithium :
The short editorial description of Varta V 28 PXL Single-use battery Lithium

Primary Lithium Button V 28 PXL
More>>>
Varta V 28 PXL Single-use battery Lithium:
The official marketing text of Varta V 28 PXL Single-use battery Lithium as supplied by the manufacturer

- High Capacity / High Energy Density
- Excellent leakage resistance
- Low internal resistance (Ri)
- Extremely low self-discharge/long shelf life
- Cells with various laser welded terminal tabs
- Wide operating temperature range

Short summary description Varta V 28 PXL Single-use battery Lithium:
This short summary of the Varta V 28 PXL Single-use battery Lithium data-sheet is auto-generated and uses the product title and the first six key specs.

Varta V 28 PXL, Single-use battery, Lithium, 6 V, 1 pc(s), 170 mAh, Black

Long summary description Varta V 28 PXL Single-use battery Lithium:
This is an auto-generated long summary of Varta V 28 PXL Single-use battery Lithium based on the first three specs of the first five spec groups.

Varta V 28 PXL. Battery type: Single-use battery, Battery technology: Lithium, Battery voltage: 6 V. Width: 13 mm, Depth: 13 mm, Height: 25,1 mm. Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery technology *
Lithium
Battery voltage *
6 V
Battery capacity
170 mAh
Product colour
Black
Number of batteries included *
1 pc(s)
Weight & dimensions
Width
13 mm
Depth
13 mm
Height
25,1 mm
Weight
8,8 g
Other features
Battery form factor
Cylindrical
Brand Image Product code Product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 06025 Single-use battery CR2025 Lithium Varta 06025 Single-use battery CR2025 Lithium
(show image)
06025 101 401 -CR2025 0.00
(excl. VAT)
0 (incl. VAT)
Varta 2x CR123A Single-use battery Lithium Varta 2x CR123A Single-use battery Lithium
(show image)
06205 301 402 -CR123A-2 0.00
(excl. VAT)
0 (incl. VAT)
Varta 2CR5 Single-use battery 6V Lithium Varta 2CR5 Single-use battery 6V Lithium
(show image)
06203 301 401 -2CR5 0.00
(excl. VAT)
0 (incl. VAT)
Varta V371 Single-use battery SR69 Silver-Oxide (S) Varta V371 Single-use battery SR69 Silver-Oxide (S)
(show image)
00371 101 111 V371 0.00
(excl. VAT)
0 (incl. VAT)
Varta LONGLIFE Power 4.5 V Single-use battery Alkaline Varta LONGLIFE Power 4.5 V Single-use battery Alkaline
(show image)
04912 121 411 -4912/1 0.00
(excl. VAT)
0 (incl. VAT)
Varta V384 Single-use battery SR41 Silver-Oxide (S) Varta V384 Single-use battery SR41 Silver-Oxide (S)
(show image)
00384 101 111 -V384 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)