location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N91 8GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N91 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0021241
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:34:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia N91 8GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 176 x 208 pixels
  • - 1.2
  • - Single camera
Long product name Nokia N91 8GB Black :
The short editorial description of Nokia N91 8GB Black

N91 8GB
More>>>
Short summary description Nokia N91 8GB Black:
This short summary of the Nokia N91 8GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N91 8GB, 176 x 208 pixels, Black

Long summary description Nokia N91 8GB Black:
This is an auto-generated long summary of Nokia N91 8GB Black based on the first three specs of the first five spec groups.

Nokia N91 8GB. Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Product colour: Black. Weight: 165 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 11:16:00
Uk has collected 52 expert reviews for Nokia N91 8GB Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
3g.co.uk
Updated:
2013-11-09 11:15:57
METAL GURU - My-wow-oh-yeah! It’s taken so long for the N91 to appear that Nokia has launched two further generations of its Nseries in the meantime. Has the delay dulled our anticipation or has this music virtuoso been worth holding out for? It fee...
84%
pcauthority.com.au
Updated:
2013-11-09 11:15:58
Big and heavy but the features this 3G phone sports are phenomenal.
83%
atomicmpc.com.au
Updated:
2013-11-09 11:15:58
Nokia’s high-end phones have always shared a style lineage. Generally sliding, silver phones which are destined for the pages of coffee table books about industrial design are the orders of the day. In keeping with tradition, the N91 has all these a...
0%
goodgearguide.com.au
Updated:
2013-11-09 11:15:59
The Nokia N91 is a top notch music phone with a massive 4GB hard drive. As a mobile phone the 3G-capable Nokia does include some good features but is let down by a cramped keypad, slow interface and weight. There is plenty of potential in this unit tho...
Good Internal 4GB hard drive, Standard 3.5mm headphone jack, External music controls, Playlist support, Album art, FM Radio with recording option, WiFi...
Bad Design and Controls, Slow user interface, Weight The Final Word The Nokia N91 is a top notch music phone with a massive 4GB hard drive. As a mobile phone the 3G-capable Nokia does include some good features but is let down by a cramped keypad, slow int...
Bottom line The Nokia N91 is a top notch music phone with a massive 4GB hard drive. As a mobile phone the 3G-capable Nokia does include some good features but is let down by a cramped keypad, slow interface and weight. There is plenty of potential in this unit tho...
70%
itreviews.com
Updated:
2013-11-09 11:15:59
3G phone with 4GB of music storage: Nokias music phone, the N91, is big in two senses. It has a huge (for a phone) 4GB of internal storage, and physically its a large beastie. Dealing with the latter characteristic first, dimensions of 113mm...
0%
T3.com
Updated:
2013-11-09 11:16:00
The long-awaited music phone from Nokia is here, with a 4GB hard disk and a smart, stainless steel 3G handset. iWho? Below the screen are dedicated music-player controls, including a button that starts up whatever you were last playing. Theres no sc...
Good The 4GB hard disk, Dedicated music controls, Wi-Fi, Large, sharp screen...
Bad Chunky size and weight...
Bottom line On the portly side, but its a good MP3 player and a decent 3G phone.
80%
stuff.tv
Updated:
2014-04-08 09:16:47
If you’re looking for a smartphone, they don’t get more phone-like than Nokia’s Series 60 handsets, which shrug off the complicated menus that cause Windows users to die inside a little more each day. This good phone follows in the foots...
Good 3G phone which packs a 4GB hard drive. Itll function as a stand alone MP3 player with 3.5mm headphone socket and hold switch. Will play DRM tracks too.
Bad The slide down controls mean the number keys have had to be down-sized. The hefty specs also mean its a bit on the bulky side and theres no flash on the camera.
Bottom line A mobile and proper MP3 player in one big love-in – no compromise. It’s time to go large...
100%
cgena.com
Updated:
2016-12-29 21:58:39
Appeal: Looks good but weighs a lot! Comparing N91 8gb with its predecessor, Nokia's upgrade remains monstrously bulky. It's dimension of 4.5 x 2.2 x 0.9 in and weighs 165g. Pocket sagging isn't it? . Assuming that N91 is bulky, users would expect that...
0%
Mobile88.com
Updated:
2016-12-29 21:58:39
And even though the long wait between announcement and rollout certainly has dampened some of the excitement, Nokia has managed to execute on all its promises. As a musicphone, the performance is stellar. It’s clear that the N91 was designed as a mu...
0%