location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G5 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9AK51EC
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProDesk 600 G5 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i3-9100T (6MB Cache, 3.1GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 500GB HDD
Long product name HP ProDesk 600 G5 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver :
The short editorial description of HP ProDesk 600 G5 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver

Intel Core i3-9100T (6MB Cache, 3.1GHz), 8GB DDR4-SDRAM, 500GB HDD, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit
More>>>
HP ProDesk 600 G5 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver:
The official marketing text of HP ProDesk 600 G5 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver as supplied by the manufacturer

Flexible reliability and performance
Designed to fit the modern workspace, the stylish and ultra-small HP ProDesk 600 Desktop Mini is a powerful and reliable PC with performance, security, and manageability features built to suit your mid-to-large business.

Short summary description HP ProDesk 600 G5 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver:
This short summary of the HP ProDesk 600 G5 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 600 G5, 3,1 GHz, Intel® Core™ i3, i3-9100T, 8 GB, 500 GB, Windows 10 Pro

Long summary description HP ProDesk 600 G5 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver:
This is an auto-generated long summary of HP ProDesk 600 G5 Intel® Core™ i3 i3-9100T 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black, Silver based on the first three specs of the first five spec groups.

HP ProDesk 600 G5. Processor frequency: 3,1 GHz, Processor type: Intel® Core™ i3, Processor: i3-9100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black, Silver

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i3
Processor generation
9th gen Intel® Core™ i3
Processor *
i3-9100T
Processor number of cores
4
Processor boost frequency
3,7 GHz
Processor frequency *
3,1 GHz
Processor cache
6 MB
Configurable TDP-down
25 W
Configurable TDP-down frequency
2,4 GHz
Number of processors
1
Memory
Internal memory *
8 GB
Maximum memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory speed
2666 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drives *
No
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN connection *
Yes
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
M.2 card slot (wireless)
1
M.2 card slot (storage)
2
Design
Form factor *
Mini PC
Number of 2.5" bays
1
Product colour *
Black, Silver
Country of origin
China
Performance
Market positioning
Proven productivity
Chipset
Intel Q370
Audio chip
Conexant CX20632
Password protection type
Power on
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system software *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP segment
Business
Power
Power supply *
65 W
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1,25 kg
Package width
497 mm
Package depth
497 mm
Package height
223 mm
Package weight
3,34 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes