location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MQGK2FE/A mobile phone case 11,9 cm (4.7") Skin case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MQGK2FE/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQGK2FE/A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MQGK2FE/A mobile phone case 11,9 cm (4.7") Skin case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin case 11,9 cm (4.7") Apple
  • - Silicone
  • - Black
Long product name Apple MQGK2FE/A mobile phone case 11,9 cm (4.7") Skin case Black :
The short editorial description of Apple MQGK2FE/A mobile phone case 11,9 cm (4.7") Skin case Black

iPhone 8 / 7 Silicone Case - Black
More>>>
Short summary description Apple MQGK2FE/A mobile phone case 11,9 cm (4.7") Skin case Black:
This short summary of the Apple MQGK2FE/A mobile phone case 11,9 cm (4.7") Skin case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MQGK2FE/A, Skin case, Apple, iPhone 8/7, 11,9 cm (4.7"), Black

Long summary description Apple MQGK2FE/A mobile phone case 11,9 cm (4.7") Skin case Black:
This is an auto-generated long summary of Apple MQGK2FE/A mobile phone case 11,9 cm (4.7") Skin case Black based on the first three specs of the first five spec groups.

Apple MQGK2FE/A. Case type: Skin case, Brand compatibility: Apple, Compatibility: iPhone 8/7, Maximum screen size: 11,9 cm (4.7"), Surface coloration: Monochromatic, Product colour: Black