IBM logo

IBM PRINTER 250 SHEET DRAWER 250 sheets

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7348
Info modified on:
07 Mar 2024, 15:34:52
Long product name IBM PRINTER 250 SHEET DRAWER 250 sheets:

250-sheet drawer

Short summary description IBM PRINTER 250 SHEET DRAWER 250 sheets:

IBM PRINTER 250 SHEET DRAWER, 250 sheets, Transparencies, plain paper, bond paper, Legal (8.5 in x 14 in), Executive (7.25 in x 10.5 in), A4 (8.25 in x 11.7 in), A5 (5.83 in x 8.25...

Long summary description IBM PRINTER 250 SHEET DRAWER 250 sheets:

IBM PRINTER 250 SHEET DRAWER. Maximum capacity: 250 sheets. Media types supported: Transparencies, plain paper, bond paper, Media size, tray 1: Legal (8.5 in x 14 in), Executive (7.25 in x 10.5 in), A4 (8.25 in x 11.7 in), A5 (5.83 in x 8.25...

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.