location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 13 9380 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9380
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1NNITA3WS607H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL XPS 13 9380 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Platinum, Silver
  • - Intel® Core™ i5 i5-8265U 1,6 GHz
  • - 33,8 cm (13.3") Full HD 1920 x 1080 pixels 16:9
  • - 8 GB LPDDR3-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) 4.1
  • - Lithium-Ion (Li-Ion) 52 Wh 45 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description DELL XPS 13 9380 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver:
This short summary of the DELL XPS 13 9380 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 13 9380, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13 9380 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver:
This is an auto-generated long summary of DELL XPS 13 9380 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver based on the first three specs of the first five spec groups.

DELL XPS 13 9380. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system software: Windows 10 Home. Product colour: Platinum, Silver

Source Testseek summary Average rating
Reviews
Updated:
2019-11-16 03:47:01
Uk has collected 116 expert reviews for DELL XPS 13 9380 Intel® Core™ i5 i5-8265U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
yugatech.com
Updated:
2019-11-16 03:46:55
The Dell XPS 13 is the company's ultraportable flagship laptop, and for 2019, Dell launched an improved version on it. Moving the webcam to a better spot and equipping it with the latest Intel processor, we took the XPS 13 (2019) for a full spin to see ho...
Bottom line All in all, the XPS 13 2019 is an excellent refresh of the previous version. It improved a couple of aspects, such as the webcam placement and a newer processor. The screen is visually pleasing with its thin bezels and vibrant colors, the audio quality is...
0%
goodhousekeeping.co.uk
Updated:
2019-11-16 03:46:55
We earn a commission for products purchased through some links in this article.At £1,549, the Dell XPS 13 9380 is on the pricier end of the laptop market, but considering its stylish design, ultra-fast speeds and wide range of features – we'd highly rec...
Good There's extra security with a fingerprint sensor that works quickly, The battery lasts about six hours and recharges in just under two hours, You can wirelessly project the display onto Miracast enabled TVs, It comes with a USB 3 to USB C adaptor so you'l...
Bad It doesn't have a touchscreen which is a little disappointing for this price, The screen can't be adjusted to any angle which makes it more difficult to see in bright light...
Bottom line If you are willing to splash out on a reliable laptop then the Dell XPS 13 9380 will be well worth it. Perfect for working on the go, its slim and light design will be comfortable on your lap and it copes well with office software and photo editing. The 1...
87%
tech-critter.com
Updated:
2019-11-16 03:46:55
The Dell XPS series has been regarded as the company's creme of the crop series and features excellent build quality and outstanding user experience. Our previous hands-on experience with the XPS 13 2018 has left us with a deep impression on its overall d...
Good Excellent built quality, Compact footprint, Comfortable keyboard, Excellent touchpad, Thunderbolt 3, Excellent display quality, Excellent performance for an ultrabook, Thunderbolt 3, Excellent display quality, Excellent performance for an ultrabook, Quiet...
Bad Rough and crude touchpad clicks, USB-C only (requires dongle), Limited customisation on Dell official store, Soldered RAM, Limited cooling capabilities if used for demanding rendering jobs, Expensive...
Bottom line At the starting price of RM5,709 for the Intel Core i5 + 1080p screen variant, and up to RM8,369 for the Intel Core i7 + 4K touchscreen variant which we reviewed here today, the Dell XPS line is catered for a group of customers that who knows what they ne...
0%
Theinquirer.net
Updated:
2019-11-16 03:46:56
LET'S CUT TO THE CHASE: the latest Dell XPS 13 is a very good ultraportable laptop. It builds upon its predecessor with some minor tweaks and access to the latest Intel eighth-generation mobile processors. But it's also one of the least inspired lapt...
Good Solid performance, lovely 4K touchscreen, webcam is now in the right place...
Bad Trackpad can feel cramped, the Rose Gold colour is polarising, it can get expensive, zero design innovation, Rating:...
Bottom line The 2019 XPS 13 is the best to date. Dell has basically perfected the ultraportable design, with the laptop offering an excellent display, decent performance, and more flexibility in a smaller package than the Surface Laptop 2 and other thin and light lap...
80%
goodgearguide.com.au
Updated:
2019-11-16 03:46:56
If you're a regular PC World Australia reader, you might recall how highly we rate Dell's more recent XPS laptops. They've picked up our Editor's Choice award for best Professional PC two years running, and if this latest iteration is any indication, a h...
Good Great design, Solid specs...
Bad 8th Gen CPU, Weaker than expected battery life...
Bottom line The new Dell XPS 13 is still one of the best 13-inch work laptops you can buy - but I struggle to find many reasons to not opt for its depreciated predecessor or waiting for an inevitable 9th-gen follow up over it...
80%
pcworld.co.nz
Updated:
2019-11-16 03:46:56
If you're a regular PC World Australia reader, you might recall how highly we rate Dell's more recent XPS laptops. They've picked up our Editor's Choice award for best Professional PC two years running, and if this latest iteration is any indication, a h...
Good Great design, Solid specs...
Bad 8th Gen CPU, Weaker than expected battery life...
Bottom line This year's Dell XPS 13 isn't all that different from last year's Dell XPS 13 - and that's not a bad thing. However, it feels like any and all improvements here are incremental - and given that a 9th-gen equipped follow-up is all but inevitable, it leaves...
80%
gizmodo.co.uk
Updated:
2019-11-16 03:46:58
The Dell XPS 13 has been so dangerously close to perfect for so long that the latest iteration left me a little surprised. I was turning it this way and that to find something I could fault it for, not because I wanted to unfairly ding the product, it's j...
0%
goodgearguide.com.au
Updated:
2019-11-16 03:47:00
When the big news surrounding the latest version of the Dell XPS 13 is its camera position, that's both good and bad.It's good because the camera's one “feature” that some customers (and competitors) have used to batter what has otherwise been the most tr...
0%
pcworld.co.nz
Updated:
2019-11-16 03:47:00
When the big news surrounding the latest version of the Dell XPS 13 is its camera position, that's both good and bad.It's good because the camera's one “feature” that some customers (and competitors) have used to batter what has otherwise been the most tr...
100%
techadvisor.co.uk
Updated:
2019-11-16 03:47:00
The Dell XPS 13 has cemented itself as the laptop of choice for many professionals and consumers over the last few years and that is certainly no accident. It is one of the first laptop lines that comes to mind if you want a smart, portable and powerful c...
Bottom line The XPS 13 for 2019 is a tricky one to summarise, especially with just hands-on time meaning we've run no benchmarks yet.Since last year's model got the big overhaul, there was little Dell could do to improve the already almost perfect laptop. The reposit...
0%
Theinquirer.net
Updated:
2019-11-16 03:47:00
LAS VEGAS: PC MAKER Dell's XPS 13 has long been regarded as one of the best ultraportables on the market, despite one major, glaring flaw: a webcam located underneath the screen that gave a detailed look inside your nose. At this year's CES, Dell has fi...
Bottom line In our review of 2018's Dell XPS 13, we hailed the laptop as one of the best we'd tested in a long time, criticising only its ill-positioned webcam and lacklustre battery life. Now, with its ideally-mounted webcam and bold claims of all-day battery life...
0%
macworld.co.uk
Updated:
2019-11-16 03:47:00
The long awaited MacBook Air refresh arrived last year even though we thought the line might be discontinued, but how does Apple's lightweight laptop compare with one of the best Windows devices around? Here we compare it with the new Dell XPS 13 for 2019...
Bottom line The big deal here is obviously choosing macOS or Windows and it goes without saying which one we prefer at Macworld.When it comes to the other elements, there's very little separating these two excellent laptops. Some things are pretty minor and down to y...
0%
expertreviews.co.uk
Updated:
2019-12-22 03:31:22
The 2019 update of the XPS 13 2-in-1 looks very similar to last year’s iteration but it introduces a few key upgrades. For one, Dell has made the move from eighth-generation to tenth-generation Intel processors, so you get the power and performance benefi...
Good Super-bright 16:10 screen, Excellent keyboard and touchpad, Strong performance...
Bad No legacy connectors, Heavier than you'd expect, Mediocre pixel density on Full HD+ models...
Bottom line Inevitably, every convertible design has its trade-offs but, for my money, the XPS 13 2-in-1 is the most attractive take I've seen on the idea. Dell has created a superb, uncompromising laptop, which just happens to also offer the convenient option of fli...
100%
itpro.co.uk
Updated:
2020-05-29 12:28:53
Sign up for our daily newsletterImage 1 of 10Dell's XPS 13 range has long been a favourite of ours here at IT Pro, balancing business-grade performance with a slim, light and attractively-designed chassis. It's every bit the equal of Apple's phenomena...
Good Sensiblypositioned webcam, Slight better display and battery life...
Bad No real performance improvements, Facial recognition removed...
Bottom line With no real improvements over its predecessor, Dell's latest XPS 13 feels like more of a mid-generation revision than a genuine update. Not a disappointment, certainly, but you might as well go with last year's model...
80%