CHERRY logo

CHERRY Standard PC , PS2, ES keyboard PS/2 QWERTY Grey

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8587
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name CHERRY Standard PC , PS2, ES keyboard PS/2 QWERTY Grey:

Standard PC keyboard, PS2, ES

CHERRY Standard PC , PS2, ES keyboard PS/2 QWERTY Grey:

Durable, reliable, high quality and easy to use - the standard PC keyboard for the most demanding requirements. Timeless design. With FTSC technology to give reliable service.

- PS/2-or USB Interface.
- High-quality keyboard for professional users.
- Membrane contact switches with rubber-mat technology for individual use.
- Precision switching.
- Keycap symbols are wear-resistant and easy to clean.
- Linear key action.
- Reliability:
MCBF =1 x 10 9 operations;
MTBF >80,000 hours.
- Individual keys have long service life: >50 million operations.

Short summary description CHERRY Standard PC , PS2, ES keyboard PS/2 QWERTY Grey:

CHERRY Standard PC keyboard, PS2, ES, Wired, PS/2, QWERTY, Grey

Long summary description CHERRY Standard PC , PS2, ES keyboard PS/2 QWERTY Grey:

CHERRY Standard PC keyboard, PS2, ES. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY. Cable length: 1,75 m. Product colour: Grey

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.