HPE logo

HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 5 Pack Blank data tape 1,26 cm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34814
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Limited Lifetime
Long product name HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 5 Pack Blank data tape 1,26 cm:

HP LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 5 Pack

Short summary description HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 5 Pack Blank data tape 1,26 cm:

HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 5 Pack, Blank data tape, LTO, 1,6 TB, 1000000 pass(es), 2:1, Green

Long summary description HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 5 Pack Blank data tape 1,26 cm:

HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 5 Pack. Product type: Blank data tape, Media type: LTO, Compressed capacity: 1,6 TB. Tape size: 1,26 cm, Tape length: 820 m, Tape thickness: 6,6 µm. Dimensions (WxDxH): 120 x 145 x 122 mm, Maximum operating temperature range: 50 - 113 °F, Tape width: 1,26 cm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.