location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC52 HC handheld mobile computer 12,7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC52 HC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC520K-1HEZU4P-A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8596375213661
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra TC52 HC handheld mobile computer 12,7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12,7 cm (5") 1280 x 720 pixels
  • - 4 GB
  • - Snapdragon 660 2,2 GHz
  • - GPS Android 10
  • - Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 13 MP
  • - 4300 mAh
  • - Black, White
Warranty: 1 year
Long product name Zebra TC52 HC handheld mobile computer 12,7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, White :
The short editorial description of Zebra TC52 HC handheld mobile computer 12,7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, White

TC52 HC, WLAN, 5", 2D SE4710, 5MP FRONT CAMERA, 13MP REAR CAMERA, ANDROID, GMS, 4GB/32GB, STANDARD 4300 MAH BATTERY, NOT FOR SALE IN US OR CANADA
More>>>
Short summary description Zebra TC52 HC handheld mobile computer 12,7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, White:
This short summary of the Zebra TC52 HC handheld mobile computer 12,7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC52 HC, 12,7 cm (5"), 1280 x 720 pixels, 4 GB, 32 GB, MicroSD (TransFlash), SDHC, SDXC, 2,2 GHz

Long summary description Zebra TC52 HC handheld mobile computer 12,7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, White:
This is an auto-generated long summary of Zebra TC52 HC handheld mobile computer 12,7 cm (5") 1280 x 720 pixels Touchscreen 249 g Black, White based on the first three specs of the first five spec groups.

Zebra TC52 HC. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Internal memory: 4 GB, Flash memory: 32 GB, Compatible memory cards: MicroSD (TransFlash), SDHC, SDXC. Processor frequency: 2,2 GHz, Processor manufacturer: Qualcomm, Processor type: Snapdragon, Processor: 660. Operating system software: Android

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)