location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Car Charger Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CCH200FBEC-OAP
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:15:38
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung Car Charger Auto :
The short editorial description of Samsung Car Charger Auto

SGH-E530 Car Charger
More>>>
Samsung Car Charger Auto:
The official marketing text of Samsung Car Charger Auto as supplied by the manufacturer

In-car charger for Samsung SGH-E530 and E880 mobile phones.

Short summary description Samsung Car Charger Auto:
This short summary of the Samsung Car Charger Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Car Charger, Auto, 5 V, 0,4 m

Long summary description Samsung Car Charger Auto:
This is an auto-generated long summary of Samsung Car Charger Auto based on the first three specs of the first five spec groups.

Samsung Car Charger. Charger type: Auto. Input voltage: 11 - 30 V, Maximum output voltage: 5 V. Charging time: 120 min. Cable length: 0,4 m

Performance
Charger type *
Auto
Design
Cable length
0,4 m
Power
Input voltage
11 - 30 V
Maximum output voltage
5 V
Other features
Charging time
120 min