location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3,5 GHz 16 GB DDR4-SDRAM 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KKT52
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184210086
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL KKT52 user manual (46.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iDRAC with Lifecycle Controller Version 3.36.36.36 RACADM CLI Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller Version 3.36.36.36 Remote Services Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iDRAC with Lifecycle Controller Version 3.36.36.36 Attribute Registry (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 Version 3.36.36.36 User's Guide (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller Version 3.36.36.36 User's Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iDRAC9 with Lifecycle Controller Version 3.30.30.30 Redfish API Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC Systems Management Overview Guide Version 17.0 (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 Version 3.30.30.30 User's Guide (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iDRAC9 with Lifecycle Controller Version 3.30.30.30 RACADM CLI Guide (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller Version 3.30.30.30 Remote Services Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller Version 3.30.30.30 User's Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge Servers Troubleshooting Guide (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Direct from Development – PowerEdge 14th Generation 1 Socket Servers (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge R240 Statement of Volatility (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge R240 Getting Started Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Rail Installation Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3,5 GHz 16 GB DDR4-SDRAM 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Xeon E-2134 (8MB Cache, 3.5GHz)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 1000GB HDD
  • - iDRAC9 Express
Warranty: 1 Year Basic Onsite
Long product name DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3,5 GHz 16 GB DDR4-SDRAM 250 W :
The short editorial description of DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3,5 GHz 16 GB DDR4-SDRAM 250 W

Intel Xeon E-2134 (8MB Cache, 3.5GHz), 16GB DDR4-SDRAM (2666MHz), 1000GB HDD, LAN, PERC H330, iDRAC9 Express, 250W, No OS
More>>>
DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3,5 GHz 16 GB DDR4-SDRAM 250 W:
The official marketing text of DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3,5 GHz 16 GB DDR4-SDRAM 250 W as supplied by the manufacturer

Compute made simple
Increase performance, ability to scale, and simplify your IT with an entry-level 1U rack server designed for web hosting and multi-purpose applications.

Short summary description DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3,5 GHz 16 GB DDR4-SDRAM 250 W:
This short summary of the DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3,5 GHz 16 GB DDR4-SDRAM 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R240, 3,5 GHz, E-2134, 16 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3,5 GHz 16 GB DDR4-SDRAM 250 W:
This is an auto-generated long summary of DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3,5 GHz 16 GB DDR4-SDRAM 250 W based on the first three specs of the first five spec groups.

DELL PowerEdge R240. Processor type: Intel® Xeon®, Processor frequency: 3,5 GHz, Processor: E-2134. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: SATA. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 250 W. Form factor: Rack (1U)

Adaptable to meet your evolving IT needs
Adaptable to meet your evolving IT needs

Scale with reliable and security features you can depend on

- Increase compute performance and the ability to run multiple applications at the same time, by choosing either a 4- or a 6-core Intel Xeon E-2100 processor
- Harness data growth with up to four 3.5" hot plug or cabled HDDs
- Address data sets with up to four DDR4 DIMMs and with a maximum of 64GB of RAM

Simplify your IT infrastructure
Simplify your IT infrastructure

Reduce the time and effort to manage IT environments by automating everyday tasks.

- Deploy multiple servers with iDRAC Group Manager, a built-in “one to many console”
- Remotely access your servers anywhere, anytime from your mobile device with OpenManage Mobile (with OpenManage Enterprise)
- Resolve issues with up to 72% less IT effort using automated proactive and predictive technology from ProSupport Plus and SupportAssist.

Designed for the budget-conscious businesses
Designed for the budget-conscious businesses

Enterprise-class features at prices you can afford

- Increase performance with up to 50% higher core counts. Customers can choose a 4- or a 6-core Intel® Xeon® E-2100 processor
- Address data sets with up to four DDR4 DIMMs and with a maximum of 64GB of RAM
- Reduce operational costs with multi-vector cooling that automatically calculates and delivers the proper airflow needed for optimal cooling

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Xeon®
Processor *
E-2134
Processor frequency *
3,5 GHz
Processor boost frequency
4,5 GHz
Processor number of cores
4
Processor cache
8 MB
Number of processors
1
Thermal Design Power (TDP)
71 W
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
8
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Coffee Lake
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
Embedded options available
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory speed
2666 MHz
Memory layout (slots x size)
1 x 16 GB
Maximum memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Hard drive size
3.5"
Included hard drives
4
Supported HDD sizes
3.5"
RAID support *
Yes
Supported RAID controllers
PERC H330
Optical drives *
No
Supported storage drive interfaces
SAS, SATA
Graphics
On-board graphics card model
Not available
Network
Ethernet LAN connection
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express slots version
3.0
Design
Form factor *
Rack (1U)
Product colour
Black
Rack mounting
Yes
Rack rails
Yes
Performance
Remote administration
iDRAC9 Express
Software
Operating system software *
No
Compatible operating systems *
- Microsoft Windows Server with Hyper-V - Red Hat Enterprise Linux - SUSE Linux Enterprise Server - VMware ESXi - Citrix XenServer - Ubuntu Server - Certify XenServer
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
134858
Power
Redundant power supply *
No
Power supply *
250 W
Number of main power supplies
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage humidity
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Logistics data
Harmonized System (HS) code
84714100
Weight & dimensions
Width
434 mm
Depth
534,5 mm
Height
42,8 mm
Package width
753 mm
Package depth
610 mm
Package height
254 mm
Package weight
15,9 kg
Packaging content
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:47:41
Uk has collected 1 expert review for DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3.5 GHz 16 GB DDR4-SDRAM 250 W and the rating is 94 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
94%
Country Distributor
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Terms of use DELL PowerEdge R240 server 1 TB Rack (1U) Intel® Xeon® E-2134 3,5 GHz 16 GB DDR4-SDRAM 250 W:
Terms of use

Actual configuration might differ from illustration