location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SnapView
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSGE-2190 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3203995 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854244732 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:52
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shell case 26,7 cm (10.5") Black
  • - Thermoplastic polyurethane (TPU)
  • - 300 g
Warranty: 25 Years
Long product name Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case :
The short editorial description of Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case

Snapview Case for Samsung Galaxy Tab 10.5", Black
More>>>
Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case:
The official marketing text of Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case as supplied by the manufacturer

Streamlined case securely snaps in place for optimal viewing and ergonomic typing.
1. Protective TPU shell precisely fits the Samsung Galaxy Tab A 10.5"
2. Sleek and sophisticated design protects without adding bulk
3. Snap-button locking system provides stable base for optimum viewing and typing
4. Soft, suede-like interior lining protects screen during transport
5. Secure snap closure 6. Unobstructed access to ports and controls

Short summary description Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case:
This short summary of the Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic SnapView CSGE-2190 Black, Shell case, Samsung, Samsung Galaxy Tab 10.5", 26,7 cm (10.5"), 300 g

Long summary description Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case:
This is an auto-generated long summary of Case Logic SnapView CSGE-2190 Black 26,7 cm (10.5") Shell case based on the first three specs of the first five spec groups.

Case Logic SnapView CSGE-2190 Black. Case type: Shell case, Brand compatibility: Samsung, Compatibility: Samsung Galaxy Tab 10.5", Maximum screen size: 26,7 cm (10.5"). Weight: 300 g

Features
Compatibility *
Samsung Galaxy Tab 10.5"
Maximum screen size *
26,7 cm (10.5")
Case type *
Shell case
Disk material *
Thermoplastic polyurethane (TPU)
Product main colour *
Black
Brand compatibility *
Samsung
Weight & dimensions
Width
170 mm
Depth
10 mm
Height
265 mm
Weight
300 g
Packaging data
Package width
175 mm
Package depth
20 mm
Package height
295 mm
Brand Image Product code Product Stock Price from
Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio Case Logic SnapView CSGE-2192 Black 25,6 cm (10.1") Folio
(show image)
3204263 CSGE-2192 Black 0.00
(excl. VAT)
0 (incl. VAT)