Tripp Lite logo

Tripp Lite MR1220M monitor mount / stand Desk Black

Data-sheet quality:
created/standardized by Icecat
Product views:
69341
Info modified on:
10 Aug 2024, 11:40:57
Bullet Points Tripp Lite MR1220M monitor mount / stand Desk Black:
  • - Computer monitor riser adjusts to heights of 3.9 in., 4.7 in. and 5.5 in.
  • - Eases eye and neck strain while clearing valuable space on your desk or table
  • - Triangular metal platform fits easily in a corner and supports up to 44 lb.
  • - Ventilated surface allows proper airflow to help keep your monitor cool
  • - Desktop computer stand assembles easily in just a few seconds with no tools required
Warranty:
5-year limited
Long product name Tripp Lite MR1220M monitor mount / stand Desk Black:

Monitor Riser for Desk, 12 x 20 in. - Height Adjustable, Corner, Metal, Black

Tripp Lite MR1220M monitor mount / stand Desk Black:

Maintenance-Free Desktop Computer Stand Raises Your Screen for Comfortable Viewing
This desk monitor riser allows you some flexibility in placing your monitor for maximum comfort. The legs adjust to heights of 3.9 inches (100 millimeters), 4.7 inches (120 millimeters) and 5.5 inches (140 millimeters), so you can view your monitor while lessening strain on your eyes and neck. Lifting your monitor also frees up valuable space on your desk, table or counter at home, school or office.

Rugged Metal Construction Supports Up to 44 Pounds
The triangular metal platform measures 12 x 12 x 20 inches and supports monitors, laptops, printers, small televisions and other devices weighing up to 44 pounds. Its three-sided construction allows it to fit snugly in a corner. The platform is ventilated to allow proper airflow and help keep your monitor cool. Rubber feet attached to the legs secure the riser in place on a smooth surface. The monitor stand riser assembles in just a few seconds with no tools or permanent mounting required.

Short summary description Tripp Lite MR1220M monitor mount / stand Desk Black:

Tripp Lite MR1220M, Freestanding, 20 kg, Height adjustment, Black

Long summary description Tripp Lite MR1220M monitor mount / stand Desk Black:

Tripp Lite MR1220M. Mounting capability: Freestanding, Maximum weight capacity: 20 kg. Height adjustment. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.