location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Arzum AR292 sandwich maker 1800 W Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Arzum Check ‘Arzum’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR292
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8693184951439
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8693184951439
Category:
Also known as a sandwich maker, it is a device used for making toasted sandwiches/toasties.
Sandwich Makers Check ‘Arzum’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Arzum: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Arzum AR292 sandwich maker 1800 W Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1800 W
  • - Number of sandwiches: 6
  • - Handle with lock
  • - Blue
More>>>
Short summary description Arzum AR292 sandwich maker 1800 W Blue:
This short summary of the Arzum AR292 sandwich maker 1800 W Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Arzum AR292, Blue, 1800 W, 220 - 240 V, 50 - 60 Hz

Long summary description Arzum AR292 sandwich maker 1800 W Blue:
This is an auto-generated long summary of Arzum AR292 sandwich maker 1800 W Blue based on the first three specs of the first five spec groups.

Arzum AR292. Product colour: Blue. Power: 1800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz