APC logo

APC Smart-UPS RT 8000VA 230V uninterruptible power supply (UPS) 8 kVA 6400 W

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187206
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name APC Smart-UPS RT 8000VA 230V uninterruptible power supply (UPS) 8 kVA 6400 W:

Smart-UPS RT 8000VA 230V

APC Smart-UPS RT 8000VA 230V uninterruptible power supply (UPS) 8 kVA 6400 W:

APC Smart-UPS RT, 8000VA/6400W, Input 230V/Output 230V, Interface Port DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Extended runtime model, Rack Height 6 U

Includes: CD with software, Service Manual, Smart UPS signalling RS-232 cable, User Manual, Web/SNMP Management Card

Standard Lead Time: Usually in Stock

Short summary description APC Smart-UPS RT 8000VA 230V uninterruptible power supply (UPS) 8 kVA 6400 W:

APC Smart-UPS RT 8000VA 230V, 8 kVA, 6400 W, 55 dB, Sealed Lead Acid (VRLA), 6,3 min, 17,9 min

Long summary description APC Smart-UPS RT 8000VA 230V uninterruptible power supply (UPS) 8 kVA 6400 W:

APC Smart-UPS RT 8000VA 230V. Output power capacity (VA): 8 kVA, Output power: 6400 W, Noise level: 55 dB. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6,3 min, Typical backup time at half load: 17,9 min. Product colour: Black. Weight: 110,9 kg, Package weight: 129,1 kg. Standard connectivity: DB-9 RS-232, Dimensions (WxDxH): 263 x 663 x 432 mm, Operating voltage: 230 V

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.