location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MP121-DTS calculator Display Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP121-DTS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7405A001
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon MP121-DTS calculator Display Grey :
The short editorial description of Canon MP121-DTS calculator Display Grey

MP121-DTS 12-digits 2-colour printing calculator 2.4 lines/sec
More>>>
Canon MP121-DTS calculator Display Grey:
The official marketing text of Canon MP121-DTS calculator Display Grey as supplied by the manufacturer

Office Printing Calculator MP121-DTS


Offering a wealth of top-line technology, the MP121-DTS is made for heavy-duty users. For starters, it features Canon handy Cost Sell Margin (CSM) function: an easy-to-use feature operated by three keys – Cost, Sell and Margin. Simply enter any two of these values and the unknown variable is calculated instantly, all but eliminating the need for complex formulae when it comes to many key business calculations.The MP121-DTS is also equipped with a large, angled liquid crystal display that reduces glare and reflection. It sports a new generation, consumer-oriented image with a spacious light blue and purple keyboard for comfortable and convenient use. For added convenience, it incorporates a 2-colour (purple and red) ink roller printer, plus a Calendar & Time mode for both display and printouts.

Short summary description Canon MP121-DTS calculator Display Grey:
This short summary of the Canon MP121-DTS calculator Display Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MP121-DTS, Display, 12 digits, Grey

Long summary description Canon MP121-DTS calculator Display Grey:
This is an auto-generated long summary of Canon MP121-DTS calculator Display Grey based on the first three specs of the first five spec groups.

Canon MP121-DTS. Type: Display. Digits: 12 digits. Product colour: Grey

Design
Type *
Display
Product colour *
Grey
Display
Display size (HxV)
135 x 23,5 mm
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Display
Digits *
12 digits
Memory
Memory type
1
Weight & dimensions
Weight
774 g
Dimensions (WxDxH)
188,5 x 264,5 x 62 mm
Brand Image Product code Product Stock Price from
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Grey Canon BP-36LTS calculator Grey
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon P29DII calculator Printing Canon P29DII calculator Printing
(show image)
4124A002 P29DII 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP1400-DL calculator Desktop Printing Grey Canon BP1400-DL calculator Desktop Printing Grey
(show image)
4149A003 BP1400-DL 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200RS calculator Display Silver Canon HS-1200RS calculator Display Silver
(show image)
8288A001 HS-1200RS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-210L calculator Display Blue, White Canon LC-210L calculator Display Blue, White
(show image)
5931A001 LC-210L 0.00
(excl. VAT)
0 (incl. VAT)