location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Extension USB 2.0 AA 3 m USB cable USB A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extension USB 2.0 AA 3 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
503-79
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730503795
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:47:43
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg Extension USB 2.0 AA 3 m USB cable USB A White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - USB A Straight Male
  • - USB A Straight Male
  • - USB 2.0 480 Mbit/s
  • - White
Long product name Sandberg Extension USB 2.0 AA 3 m USB cable USB A White :
The short editorial description of Sandberg Extension USB 2.0 AA 3 m USB cable USB A White

Extension USB 2.0 AA  3 m
More>>>
Sandberg Extension USB 2.0 AA 3 m USB cable USB A White:
The official marketing text of Sandberg Extension USB 2.0 AA 3 m USB cable USB A White as supplied by the manufacturer

USB 2.0 extension cable, supporting speeds of up to 480 Mb/s. The cable has a type-A male connector at one end and a type-A female connector at the other. Remember that USB cables can only be extended to seven metres unless you use an amplified cable.

Short summary description Sandberg Extension USB 2.0 AA 3 m USB cable USB A White:
This short summary of the Sandberg Extension USB 2.0 AA 3 m USB cable USB A White data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Extension USB 2.0 AA 3 m, 3 m, USB A, USB A, USB 2.0, Male/Male, White

Long summary description Sandberg Extension USB 2.0 AA 3 m USB cable USB A White:
This is an auto-generated long summary of Sandberg Extension USB 2.0 AA 3 m USB cable USB A White based on the first three specs of the first five spec groups.

Sandberg Extension USB 2.0 AA 3 m. Cable length: 3 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Product colour: White

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Features
Product colour *
White
Weight & dimensions
Cable length *
3 m
Width
167 mm
Packaging data
Package width
70 mm
Package depth
40 mm
Package height
167 mm
Package weight
118 g
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Microconnect

Microconnect USBAAF3 USB cable USB 2.0 3 m USB A Grey
(show image)
USBAAF3 USBAAF3 0.00
(excl. VAT)
0 (incl. VAT)