location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision T3630 Intel® Xeon® E-2174G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T3630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9146N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184183922
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 9146N user manual (15.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision T3630 Intel® Xeon® E-2174G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Workstation Black
  • - Intel® Xeon® E-2174G 3,8 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD DVD±RW
  • - NVIDIA® Quadro® P2000 5 GB Intel UHD Graphics P630
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Warranty: 3 Years Basic NBD
Long product name DELL Precision T3630 Intel® Xeon® E-2174G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black :
The short editorial description of DELL Precision T3630 Intel® Xeon® E-2174G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black

Intel Xeon E-2174G (8M Cache, up to 4.70 GHz), 16GB DDR4 2666MHz, 512GB SSD, Nvidia Quadro P2000 5GB, DVD+/-RW, Gigabit LAN, Windows 10 Pro 64-bit
More>>>
DELL Precision T3630 Intel® Xeon® E-2174G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black:
The official marketing text of DELL Precision T3630 Intel® Xeon® E-2174G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black as supplied by the manufacturer

Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.

Unmatched performance and affordability
Get ultimate power without sacrificing your budget on the affordable Dell Precision 3000 Series Workstations. Elevate your ideas with professional performance, new compact industrial designs and Dell’s Reliable Memory Technology.

Make room for your ideas
Small space? No problem: Your Precision 3630 Tower features a new industrial design that’s twenty-three percent smaller than the previous generation with more expandability.

Premium design: Handle demanding tasks with ease thanks to premium materials that leave a small footprint without sacrificing quality. And the optional external dust filter keeps those superior internal components pristine.

Quick accessibility: A range of easy-to-reach ports keep you connected to everything you need while the optional Smart Card (CAC/PIV) seamlessly keeps your IP secure.

Professional performance
Blaze past limits: Power through intensive tasks thanks to the latest 8th generation Intel® Core™ and Xeon® Processors and faster memory speeds of up to 2666MHz 64GB.

Expandable and flexible: Scalable storage featuring SATA, SAS and PCIe NVMe SSDs can be configured for up to 14TB delivering top performance for complex projects. Plus, Intel® Optane™ Memory massively boosts your system’s responsiveness while keeping high capacity storage costs to a minimum.

Ready for VR
Prepare yourself for impressive VR in the surprisingly affordable Precision 3630 Tower. Next generation AMD Radeon™ Pro and NVIDIA® Quadro® professional graphics with up to 225W of graphics support handles VR content creation with workstation-class performance you can count on

Reliability when you need it most
Work without fail: When there’s no margin for error, Dell Reliable Memory Technology (RMT) Pro protects your work from potential crashes. Dell’s exclusive, RMT Pro works in conjunction with ECC memory to detect and quarantine memory errors in real time.

Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Secure
With Dell Data Guardian, you can protect your data regardless of how it is used, shared or stored throughout your ecosystem. Data security that pairs and stays with the data, allows you to collaborate and share your cutting-edge content in a cutting-edge way.

Manageable
Experience the world's most manageable line of commercial PCs featuring the free Dell Client Command Suite toolkit for flexible and automated BIOS and system configurations. The optional vPro extension allows for out-of-band systems management

Reliable
Dell commercial PCs have the lowest reported failure rate. They are tested to ensure the high-performance applications you rely on every day run smoothly.

Short summary description DELL Precision T3630 Intel® Xeon® E-2174G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black:
This short summary of the DELL Precision T3630 Intel® Xeon® E-2174G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision T3630, 3,8 GHz, Intel® Xeon®, 16 GB, 512 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision T3630 Intel® Xeon® E-2174G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of DELL Precision T3630 Intel® Xeon® E-2174G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

DELL Precision T3630. Processor frequency: 3,8 GHz, Processor type: Intel® Xeon®, Processor: E-2174G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drives: DVD±RW. On-board graphics card model: Intel UHD Graphics P630, Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Form factor: Tower. Product type: Workstation

Unmatched performance and affordability
Unmatched performance and affordability

Get ultimate power without sacrificing your budget on the affordable Dell Precision 3000 Series Workstations. Elevate your ideas with professional performance, new compact industrial designs and Dell’s Reliable Memory Technology.

Make room for your ideas
Make room for your ideas

Small space? No problem: Your Precision 3630 Tower features a new industrial design that’s twenty-three percent smaller than the previous generation with more expandability.

Premium design: Handle demanding tasks with ease thanks to premium materials that leave a small footprint without sacrificing quality. And the optional external dust filter keeps those superior internal components pristine.

Quick accessibility: A range of easy-to-reach ports keep you connected to everything you need while the optional Smart Card (CAC/PIV) seamlessly keeps your IP secure.

Professional performance
Professional performance

Blaze past limits: Power through intensive tasks thanks to the latest 8th generation Intel® Core™ and Xeon® Processors and faster memory speeds of up to 2666MHz 64GB.

Expandable and flexible: Scalable storage featuring SATA, SAS and PCIe NVMe SSDs can be configured for up to 14TB delivering top performance for complex projects. Plus, Intel® Optane™ Memory massively boosts your system’s responsiveness while keeping high capacity storage costs to a minimum.

Boot up faster than ever: Launch your most-used files and applications in a flash with optional Intel® Optane™ memory. Adaptive to user needs, it preloads and accelerates frequently used applications and files, providing better responsiveness without compromising storage capacity. Everyday tasks are up to twice as responsive with Intel® Optane™ memory.

Ready for VR
Ready for VR

repare yourself for impressive VR in the surprisingly affordable Precision 3630 Tower. Next generation AMD Radeon™ Pro and NVIDIA® Quadro® professional graphics with up to 225W of graphics support handles VR content creation with workstation-class performance you can count on

Reliability when you need it most
Reliability when you need it most

Work without fail: When there’s no margin for error, Dell Reliable Memory Technology (RMT) Pro protects your work from potential crashes. Dell’s exclusive, RMT Pro works in conjunction with ECC memory to detect and quarantine memory errors in real time.

Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Xeon®
Processor *
E-2174G
Processor number of cores
4
Processor threads
8
Processor boost frequency
4,7 GHz
Processor frequency *
3,8 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
71 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
Memory
Internal memory *
16 GB
Maximum memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory speed
2666 MHz
Memory upgrade note
Additional memory sold separately
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drives *
DVD±RW
Number of storage drives installed
1
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interfaces
PCI Express
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® Quadro® P2000
Discrete graphics card memory
5 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics P630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
128 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E96
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
On/off button
Yes
Design
Form factor *
Tower
Volume
20,41 L
Design
Placement supported
Vertical
Cable lock slot
Yes
Product colour *
Black
Performance
Market positioning
Business
Chipset
Intel C246
Audio chip
Realtek ALC3234
Audio system
High Definition Audio
Password protection
Yes
Password protection type
BIOS, User
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system software *
Windows 10 Pro
Operating system architecture
64-bit
Operating system language
Multilingual
Drivers included
Yes
Trial software
Microsoft Office, McAfee Live Safe
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
134864
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage humidity
0 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating vibration
0,26 G
Non-operating vibration
1,37 G
Operating shock
40 G
Non-operating shock
105 G
Weight & dimensions
Width *
176,6 mm
Depth *
345 mm
Height *
335 mm
Weight *
9,36 kg
Package width
353 mm
Package depth
492 mm
Package height
470 mm
Packaging content
Display included *
No
Mouse included
Yes
Mouse included on selected markets only
Yes
Keyboard included
Yes
Keyboard included on selected markets only
Yes
Manual
Yes
Power cord included
Yes
Other features
Optical drives quantity
1
Windows keys
Yes
Terms of use DELL Precision T3630 Intel® Xeon® E-2174G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black:
Terms of use

Actual configuration might differ from illustration