location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Omen X by HP Mindframe Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3XT27AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545283687 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2020
Product end of life date
Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Finding the perfect fit has never been easier than with this self-adjusting, suspension headband. Combined with the lightweight and flexible frame, you'll keep your head in the game for hours
  • - Adjustable mic monitoring lets you hear your voice in real time through the headset speakers, so you can avoid shouting at teammates while keeping an immersive, in-game volume
  • - Drawing inspiration from modern athletic gear, the ear cup cushions are made of breathable, moisture-wicking fabric—keeping them cool and dry during extended use
  • - Easily adjust volume with the on-ear cup control so you can stay fully engaged in the game.[1]
  • - Be clearly in command with a noise-cancelling, unidirectional microphone that mutes when folded
  • - Control FrostCap technology and customize RGB lighting with OMEN Command Center
Long product name HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red :
The short editorial description of HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red

Omen X by HP Mindframe Headset
More>>>
HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red:
The official marketing text of HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red as supplied by the manufacturer

Stay cool under pressure
Designed with comfort at the forefront, the OMEN Mindframe comes with active ear cup cooling technology.

Short summary description HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red:
This short summary of the HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP Omen X by Mindframe Headset, Wired, Gaming, 480 g, Headset, Black, Red

Long summary description HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red:
This is an auto-generated long summary of HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red based on the first three specs of the first five spec groups.

HP Omen X by Mindframe Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Weight: 480 g. Product colour: Black, Red

FrostCap technology

The OMEN Mindframe features FrostCap, comes with ear cup cooling technology. Using a thermoelectric device inside each ear cup, FrostCap cools the speaker grille plates and transfers heat away from the ears—allowing you to stay comfortable during long gaming sessions and concentrate on the win.

Outshine the competition

Stand out with customizable RGB lighting and effects on the external ear cups, all controlled via OMEN Command Center.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Red
Backlight
Yes
Backlight colour
Red/Green/Blue
Country of origin
China
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
No
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Width
202 mm
Depth
217 mm
Height
91 mm
Weight
480 g
Packaging data
Package width
282 mm
Package depth
255 mm
Package height
106 mm
Package weight
1,28 kg
Packaging content
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
85183000
Other features
2.5 mm connector
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:11:25
Uk has collected 44 expert reviews for HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
dailystar.co.uk
Updated:
2019-12-02 03:11:23
Hot ears. We've all had the same problem. You're about six hours deep into a weekend gaming session and your lugs start to get steamy and itchy. The massive desktop tower by your feet is churning through the graphics of your AAA title of choice and conseq...
Good HP Omen's FrostCap technology is a genius innovation that delivers. This is a game changer for the steamy-eared gamer, Ergonomic comfortable design, feels great to wear even after hours of use, The 7.1 virtual surround is brilliant for tense shooter...
Bad Missing some basic features, like a 7.1 toggle and extra buttons, Sound quality does not match the price tag. Not for audiophiles, Software is very matter-of-fact and needs fleshing out...
80%
pcgamesn.com
Updated:
2019-12-02 03:11:23
The Omen Mindframe is something notably different in the headset market. Utilising thermoelectric cooling, this novel headset actively chills your lobes. The cooling tech infused into the headset's rather sleek shell is rather impressive too, but, despite...
Bottom line Omen's Mindframe headset is one hell of an idea on paper: stuffing two thermoelectric cooler stuffed into a headset you'd have a hard time discerning from the rest. Yet, despite its technical curiosity, this unique headset simply cannot deliver functional...
50%
goodgearguide.com.au
Updated:
2019-12-02 03:11:24
HP's Omen Mindframe arrives as the war for your ears is heating up—or maybe cooling down. I never would've pegged “sweaty ears” as the next battleground for gaming headsets, but it's the one more and more companies are choosing. Last month we looked at Ra...
Bottom line The headset space is exciting these days. The more crowded it gets, the more gimmicks we're seeing. It's one of the few reliable ways to stand out, especially if, like HP, you're coming late to the market. The more gimmicks you put out there, the more lik...
0%
tomshardware.co.uk
Updated:
2019-12-02 03:11:24
When it comes to longer gaming sessions, uncomfortable, toasty ears are something that comes along with the territory. Many headsets claim to remedy this frustrating malady, but just use valves to let air in, rather than providing active cooling. Enter th...
Good Fantastic cooling effect, Great spatial audio, Comfort without compromise and even weight distribution on head...
Bad Unwieldy microphone, Occasional sound leakage...
Bottom line The HP Omen Mindframe gaming headset stands out with tech that keeps your ears cool and has great sound, but its microphone is unwieldy and there is occasional sound leakage...
80%
pcworld.co.nz
Updated:
2019-12-02 03:11:24
HP's Omen Mindframe arrives as the war for your ears is heating up—or maybe cooling down. I never would've pegged “sweaty ears” as the next battleground for gaming headsets, but it's the one more and more companies are choosing. Last month we looked at Ra...
Bottom line The headset space is exciting these days. The more crowded it gets, the more gimmicks we're seeing. It's one of the few reliable ways to stand out, especially if, like HP, you're coming late to the market. The more gimmicks you put out there, the more lik...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
Terms of use HP Omen X by Mindframe Headset Wired Head-band Gaming USB Type-A Black, Red:
Terms of use

[1] To prevent possible hearing damage, avoid listening at high volumes for long periods.