location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 761 ink cartridge 3 pc(s) Original Matte black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
761
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR275A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631908440 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:05:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Oct 2015
Product end of life date
Bullet Points HP 761 ink cartridge 3 pc(s) Original Matte black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Colour(s) of print cartridges: Matte black
  • - 3 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 761 ink cartridge 3 pc(s) Original Matte black :
The short editorial description of HP 761 ink cartridge 3 pc(s) Original Matte black

HP 761 3-pack 775-ml Matte Black Designjet Ink Cartridge
More>>>
HP 761 ink cartridge 3 pc(s) Original Matte black:
The official marketing text of HP 761 ink cartridge 3 pc(s) Original Matte black as supplied by the manufacturer

HP 761 3-pack 775-ml Matte Black Designjet Ink Cartridges produce crisp, cost-effective drawings. These Original HP printing supplies provide low-maintenance, high-productivity printing, so you can print with ease and deliver with confidence.

With Original HP inks, you get a unique combination of quality, resilience, and versatility. See consistently crisp text and clear, accurate lines in fast-drying, smudge-resistant prints.



Avoid the trial and error that costs you time with the trouble-free printing of Original HP supplies. Original HP inks are designed and tested with the printer to provide consistent results. You get crisp, clear, accurate quality with every print.



Maintain high productivity and gain further cost savings with 775-ml ink cartridge 3-packs. Convenient 3-packs cost less compared to the price of buying separate cartridges and can save you time too.

Short summary description HP 761 ink cartridge 3 pc(s) Original Matte black:
This short summary of the HP 761 ink cartridge 3 pc(s) Original Matte black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 761, Matte black, Pigment-based ink, 3 pc(s), Multi pack

Long summary description HP 761 ink cartridge 3 pc(s) Original Matte black:
This is an auto-generated long summary of HP 761 ink cartridge 3 pc(s) Original Matte black based on the first three specs of the first five spec groups.

HP 761. Colour ink type: Pigment-based ink, Supply type: Multi pack, Colour(s) of print cartridges: Matte black, Quantity per pack: 3 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Designjet T7100
Quantity per pack *
3 pc(s)
Type *
Original
Ink type
Pigment-based ink
Colour(s) of print cartridges *
Matte black
Supply type *
Multi pack
Printhead swath (inch)
2,24 cm (0.88")
Quantity per box
3 pc(s)
Colour
No
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
20 - 25 °C
Storage humidity
8 - 90%
Weight & dimensions
Width
216 mm
Depth
289 mm
Height
143 mm
Weight
3 kg
Package weight
3,39 kg
Logistics data
Products per pallet
51 pc(s)
Larger master carton quantity
17 pc(s)
Layers per pallet
3 pc(s)
Pallet gross weight
206,4 kg
Other features
Pallet dimensions (W x D x H)
1016 x 1219 x 569 mm
Package dimensions (WxDxH)
216 x 289 x 143 mm
Print head nozzles
2112
Retail only flag
No