location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SV565UTPUL KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Long Range USB VGA KVM Console Extender over Cat5 UTP - 1000 ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV565UTPUL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839259 show
Category: KVM Extenders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:41:39
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SV565UTPUL user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SV565UTPUL KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmitter & receiver
  • - Wired Maximum transfer distance: 300 m
  • - Resolution (maximum analog): 1920 x 1200 pixels
  • - Black
Warranty: 3 Years
Long product name StarTech.com SV565UTPUL KVM extender Transmitter & receiver :
The short editorial description of StarTech.com SV565UTPUL KVM extender Transmitter & receiver

StarTech.com Long Range 1000 ft USB VGA KVM Over CAT5/5e CAT6 UTP Extender - KVM Console Over Ethernet for multiple servers/PC's IT Grade (SV565UTPUL)
More>>>
StarTech.com SV565UTPUL KVM extender Transmitter & receiver:
The official marketing text of StarTech.com SV565UTPUL KVM extender Transmitter & receiver as supplied by the manufacturer

The SV565UTPUL Long Range USB VGA KVM Console Extender over Cat5 UTP (1000 ft) lets you control a server, computer or multiple computers (connected through KVM Switch) over a standard Cat5 or Cat6 UTP network cable connection, at distances of up to 1000ft (300m) away.

You can use your existing USB keyboard, USB mouse, and monitor to access both the server room and your office computer, saving space and avoiding the need for a dedicated remote console by allowing you to switch between workstation view and KVM view at the remote location.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Great for high definition resolutions, with support of UXGA (1600 x 1200) and WUXGA (1920 x 1200)
- Remote to local switching means that the computer or console being extended can still be accessed locally without the need to unplug/replug any connections
- Backed by a StarTech.com 3 year hardware warranty and lifetime technical support

Short summary description StarTech.com SV565UTPUL KVM extender Transmitter & receiver:
This short summary of the StarTech.com SV565UTPUL KVM extender Transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SV565UTPUL, Transmitter & receiver, Wired, 300 m, 1920 x 1200 pixels, Hotkeys, Push-buttons, Black

Long summary description StarTech.com SV565UTPUL KVM extender Transmitter & receiver:
This is an auto-generated long summary of StarTech.com SV565UTPUL KVM extender Transmitter & receiver based on the first three specs of the first five spec groups.

StarTech.com SV565UTPUL. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 300 m. Transmitter video port type: VGA, Transmitter local keyboard/mouse port type: USB. Receiver local video port type: VGA, Receiver local keyboard/mouse port type: USB. AC input voltage: 110-240 V, AC adapter output voltage: 12 V, AC adapter output current: 1,5 A. Transmitter width: 15,7 cm, Transmitter depth: 7 cm, Transmitter height: 2 cm

Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum transfer distance
300 m
Rack mounting
No
Resolution (maximum analog)
1920 x 1200 pixels
KVM port selection
Hotkeys, Push-buttons
Product colour
Black
Plug and Play
Yes
Transmitter
Transmitter video port type
VGA
Transmitter local keyboard/mouse port type
USB
Receiver
Receiver local video port type
VGA
Receiver local keyboard/mouse port type
USB
Power
AC input voltage
110-240 V
AC adapter output voltage
12 V
AC adapter output current
1,5 A
Weight & dimensions
Transmitter width
15,7 cm
Transmitter depth
7 cm
Weight & dimensions
Transmitter height
2 cm
Transmitter weight
1,5 kg
Receiver width
15,7 cm
Receiver depth
7 cm
Receiver height
2 cm
Receiver weight
1,5 kg
Packaging data
Package width
197 mm
Package depth
294 mm
Package height
72 mm
Package weight
1,37 kg
Packaging content
Cables included
KVM, USB, VGA
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Maximum resolution
1920 x 1200 pixels
Weight
1,5 kg
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)