location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG6150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG6150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4503B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574574059
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 07:22:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MG6150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 12,5 ppm
  • - Colour copying Colour scanning
  • - Direct print supported
  • - Wi-Fi Ethernet LAN connection
  • - 9,2 kg
Long product name Canon PIXMA MG6150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi :
The short editorial description of Canon PIXMA MG6150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi

PIXMA MG6150 - TFT 7.5cm 3", 9600 x 2400 dpi, 12.5 ipm, 64 - 105 g/m², Flatbed CIS, USB
More>>>
Canon PIXMA MG6150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi:
The official marketing text of Canon PIXMA MG6150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi as supplied by the manufacturer

High performance Wi-Fi All-In-One offering superb photolab-quality printing with the simplicity of the Intelligent Touch System. A separate grey ink produces superb greyscale and colour prints.

For the ultimate user experience, Canon’s new Intelligent Touch System provides intuitive and easy to follow light guided touch panel operation integrated into the stylish PIXMA body surface with a 7.5cm TFT display.

Full HD Movie Print
Capture memories by turning your Canon digital camera movie moments into beautiful prints with Canon’s Full HD Movie Print. Simply play your movie using the Full HD Movie Print software, and pause to capture a frame or frames to print. Advanced Canon technologies enhance the image producing photo quality you never thought possible from a movie.

6 single inks
With 6 Single Inks, only replace the ink cartridge that has run out. A separate grey ink is provided for professional, neutral monochrome prints as well as improved tonal gradations in colour printing.

Share your PIXMA

The PIXMA MG6150 is great for sharing. Easily connect to a wired or wireless network.

Advanced Media Handling
With its 2-way paper feeding, different paper types to be loaded at the same time and you can also print directly onto compatible DVDs, Blu-ray® discs and CD-ROMs. An Auto Duplex feature makes it easy to print documents on both sides of the paper.

Intelligent software
Easy-WebPrint EX lets you easily clip & combine information from multiple web pages. Auto Photo Fix II enables photos to be optimised with corrections such as red eye removal. Easy-PhotoPrint EX allows easy layouts for printing photos, calendars, and features a Flickr® search function to find appropriate publicly available images.

Short summary description Canon PIXMA MG6150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi:
This short summary of the Canon PIXMA MG6150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG6150, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct print supported

Long summary description Canon PIXMA MG6150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG6150 Inkjet A4 9600 x 2400 DPI 12,5 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG6150. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 9600 x 2400 DPI, Print speed colour (normal, A4/US Letter): 9,3 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Direct print supported

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Resolution (maximum) *
9600 x 2400 DPI
Print speed black (normal, A4/US Letter) *
12,5 ppm
Print speed colour (normal, A4/US Letter)
9,3 ppm
Copying
Copying *
Colour copying
Maximum copies
99 copies
Scanning
Scanning *
Colour scanning
Enhanced scanning resolution
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print area
216 x 297 mm
Paper tray media types *
Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Direct print supported *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN connection *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MicroDrive, MMC, SD, SDHC, xD
Sound pressure level (printing)
46,5 dB
Macintosh connectivity
Yes
Recommended Macintosh system requirements
1024 x 768 CD-ROM
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
7,62 cm (3")
Power
Power consumption (average operating)
24 W
Power consumption (standby)
2 W
System requirements
Minimum RAM
2048 MB
Minimum processor
1 GHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
9,2 kg
Other features
Dimensions (WxDxH)
470 x 368 x 173 mm
Power supply type
AC 100-240V, 50/60Hz
Compatible operating systems
Windows 7 (32 / 64 bit), Windows Vista (32 / 64 bit), Windows XP SP2, SP3 Mac OS X v.10.4.11 - 10.6
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:57:08
Uk has collected 26 expert reviews for Canon PIXMA MG6150 Inkjet A4 9600 x 2400 DPI 12.5 ppm Wi-Fi and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-14 04:56:38
This is a small All In One unit, it can print, scan and copy. For anyone needing to do all three then an All In One unit has the biggest advantage of – stating the oblivious – being a single unit, so only one power plug and one PC connection...
76%
pocket-lint.com
Updated:
2011-08-14 04:56:40
Quick review Full review Images (4) News Related Higher up the scale in Canon’s new range of Pixma printers is the MG6150, an all-in-one device that combines print, scan and copy functionality in a sleek black chassis that boasts a 3-inch colour displa...
Good Excellent quality document and photo output, nicely designed, easy to use, good range of connectivity and control over media...
Bad Scan quality could be better, a little expensive without online discounts...
Bottom line The MG6150 is a very attractive option for the modern home, both in terms of the performance if offers and the range of ways it can help produce professional-quality outputKey specsUSB, Wi-Fi...
80%
computeractive.co.uk
Updated:
2011-08-14 04:56:41
Like most other printer makers, Canon now uses touch-sensitive controls on its more expensive models.Rather than being on the front panel, though, the controls of the MG6150 are built into the lid of the scanner section. This has two advantages: the de...
Good Excellent print quality; aboveaverage speed; good touchpanel controls; twin paper sources; direct disc print...
Bad Slow doublesided print speed...
Bottom line Competitive costs and high quality prints make this a great multi-function device...
100%
digitalversus.com
Updated:
2011-08-14 04:56:43
It takes 28 seconds to turn the MG6150 on. This is very good given that the average time for most models is 1 minute.The first print from standby takes 17 seconds and the first page from then on takes 7 seconds. The Pixma MG6150 is the high-end Canon 2...
Good High speeds for office documents (13 ppm in black & white) and photos (32 seconds for a 10x15), Very good print quality for office docs and photos, Low energy consumption: 17.5 W when printing, 1.6 W on standby, Very nice photo print quality, invisible drops, Wifi doublesided...
Bad No touch screen, no fax, Higher costs per page than on 4 cartridge models, No Linux drivers, The Full HD Movie and Creative Park software didn't convince us...
Bottom line An allrounder, the MG6150 will suit those who don't mind paying a touch more per print in return for higher quality. It's fast in all modes, double-sided, Wi-Fi. However we like the intelligent touch system less than we would a real touch screen...
80%
itreviews.com
Updated:
2011-08-14 04:56:44
We recently looked at the Canon's lower-end PIXMA MG5150 which provided a number of welcome surprises and offered well above average print and photo quality for its measly £74 price tag. Now it's the turn of its big sister in the MG family, the MG615...
Bottom line Canon's PIXMA MG6150 inkjet all-in-one produces exceptionally good quality images with the addition of its grey toner cartridge - and we like the smarter touch controls. Ink costs are little on the high side, though...
0%
trustedreviews.com
Updated:
2011-08-14 04:56:52
Most new all-in-ones are evolutionary changes to what's gone before, but occasionally some changes are more revolutionary. Touch panels have been growing in popularity on recent models from HP, Epson and Lexmark, but Canon, with its PIXMA MG6150, is the f...
Good Easy to use, Sophisticated design, Very good print quality...
Bad Slow duplex speed, Shine shows fingerprints and smudges, Random updates slow print time...
90%
expertreviews.co.uk
Updated:
2011-08-14 04:56:58
The PIXMA MG6150 is aimed at those wanting a little more than a basic inkjet MFP. Its price reflects the higher specs: the scanner can capture images at an impressive 4,800x4,800dpi, there's a comprehensive set of interfaces that includes wire...
Bottom line This big, stylish MFP is a great all-rounder, but it's quite expensive to run. Epson's PX720WD just has the edge...
80%
techradar.com
Updated:
2011-08-14 04:57:05
Canon's recent PIXMA multifunction printers have impressed, and the PIXMA MG6150 is no exception. Combining a fantastic feature set with a consistently superb print engine, it's arguably the best home inkjet in its price range. Connecting through Wi-Fi...
Good Comprehensive connectivity, Stellar print quality, Packed with features...
Bad Could be faster...
Bottom line Barely any more expensive than the outgoing Canon MP640, the MG6150 crams in an extra grey cartridge for fabulous fidelity in monochrome photo printing and a much more elegant touch panel interface, but still offers auto duplex double-sided printing, dire...
100%
alphr.com
Updated:
2011-08-14 04:57:08
This is more like it. In stark contrast to Canon’s minor update to its inkjet printers, the revamping of its all-in-one range is extensive to say the least. Six new models have been launched, along with a new naming convention, and it’s the Pixma MG615...
Bottom line The touch interface isn’t perfect, but it adds appeal to a high-quality, fast and fully featured home all-in-one...
100%
macworld.co.uk
Updated:
2011-10-21 01:01:54
Canon’s Pixma MG6150 is one of the more expensive printers in this group, with a price tag pushing the £200 mark, but it works hard to justify that price by offering high-quality printing and a versatile set of features. It’s not particularly exciting...
Good Very good photo output and printing performance; good range of features, including tray for CD and DVD printing...
Bad Above average printing costs for photos...
Bottom line Print speeds are good too, and the twin paper trays provide a total capacity of 300 sheets, so it's a good choice for small business users who need a fast workhorse printer. You even get a special tray for printing on CDs and DVDs, making the Pixma MG6150...
100%
pcworld.co.nz
Updated:
2011-11-04 09:04:37
Canon has built quite a reputation for quality photo printing with its Pixma range. The MP990, which we reviewed in July, got a four-star rating for its solid all-round performance, and the MG6150 isn’t a bad printer either. It has a number of nifty fe...
60%
pcworld.co.nz
Updated:
2016-12-27 19:44:53
NamePhoto printer: Canon Pixma MG6150At a glance:Extremely high-quality photos on photo paper,Low quality photos on plain paper,Text isn't dark enough, and is prone to smudgingSummary:Pretty pictures on pricey paper, but not a great generalist printer.Rat...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)