location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 70326 power cable Black 0,3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70326
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70326
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888703260
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lindy 70326 power cable Black 0,3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extend your DC power supply cable
  • - Ideal for CCTV, LEDs, PCBs, Motors and more
  • - Fully Moulded, High Quality 24AWG Conductors
  • - 2.5mm Inner / 5.5mm Outer, Also available with 2.1mm Inner tip
Warranty: 2 Year Warranty
Long product name Lindy 70326 power cable Black 0,3 m :
The short editorial description of Lindy 70326 power cable Black 0,3 m

DC Power Supply Extension cable 2.5mm/5.5mm, 0.3 m
More>>>
Lindy 70326 power cable Black 0,3 m:
The official marketing text of Lindy 70326 power cable Black 0,3 m as supplied by the manufacturer

The Lindy DC Jack Extension Cable is perfect when needing that extra length on your power supply. Don't waste money on a new power supply with a longer cable when you can simple use an extension cable, easy and hassle free. This cable uses high quality 24AWG conductors ideal for longer length DC cables.

Short summary description Lindy 70326 power cable Black 0,3 m:
This short summary of the Lindy 70326 power cable Black 0,3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 70326, 0,3 m

Long summary description Lindy 70326 power cable Black 0,3 m:
This is an auto-generated long summary of Lindy 70326 power cable Black 0,3 m based on the first three specs of the first five spec groups.

Lindy 70326. Cable length: 0,3 m

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0,3 m
Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
24
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)