location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid 11835600 staples Staples pack 5000 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11835600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11835600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7313469013065
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2023 14:37:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rapid 11835600 staples Staples pack 5000 staples
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 mm leg length
  • - Galvanized
  • - Precision cut legs
  • - 5000 pcs, packed in box
  • - For R13, R23, R30, R33, R83 ALU610, ALU913, Eco Tacker, M10Y
Long product name Rapid 11835600 staples Staples pack 5000 staples :
The short editorial description of Rapid 11835600 staples Staples pack 5000 staples

No. 13 Finewire staple 8 mm
More>>>
Short summary description Rapid 11835600 staples Staples pack 5000 staples:
This short summary of the Rapid 11835600 staples Staples pack 5000 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid 11835600, Staples pack, 8 mm, Fixing, Labeling, 5000 staples, Galvanized steel, Silver

Long summary description Rapid 11835600 staples Staples pack 5000 staples:
This is an auto-generated long summary of Rapid 11835600 staples Staples pack 5000 staples based on the first three specs of the first five spec groups.

Rapid 11835600. Type: Staples pack, Staple leg length: 8 mm, Staple purpose: Fixing, Labeling. Package width: 46 mm, Package depth: 119 mm, Package height: 37 mm. Dimensions (WxDxH): 46 x 119 x 37 mm

Brand Image Product code Product Stock Price from
Rapid

Rapid 11850500 staples Staples pack 5000 staples
(show image)
11850500 11850500 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid No 13 finewire staple
(show image)
11840600 No 13 finewire staple 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid 11830700 staples Staples pack 5000 staples
(show image)
11830700 11830700 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid 11825700 staples Staples pack 5000 staples
(show image)
11825700 11825700 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)