HP logo

HP Compaq d530 P4 2,6 GHz HT 512 Mb/40 Gb MultiBay dvd-rom LAN WXP Pro

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
33993
Info modified on:
04 Apr 2019, 04:10:19
Warranty:
This three-year (3-3-3), limitedand service offering delivers three years of on-site, next business-day service for parts and labor.
Long product name HP Compaq d530 P4 2,6 GHz HT 512 Mb/40 Gb MultiBay dvd-rom LAN WXP Pro:

hp compaq d530 usdt

HP Compaq d530 P4 2,6 GHz HT 512 Mb/40 Gb MultiBay dvd-rom LAN WXP Pro:

Ultra-slim desktop combines performance and flexibility in seventy-five percent less space than an average desktop PC. Providing the essential mix of features, adaptability and manageability as either a desktop or a tower.

Short summary description HP Compaq d530 P4 2,6 GHz HT 512 Mb/40 Gb MultiBay dvd-rom LAN WXP Pro:

HP Compaq d530 P4 2,6 GHz HT 512 Mb/40 Gb MultiBay dvd-rom LAN WXP Pro

Long summary description HP Compaq d530 P4 2,6 GHz HT 512 Mb/40 Gb MultiBay dvd-rom LAN WXP Pro:

HP Compaq d530 P4 2,6 GHz HT 512 Mb/40 Gb MultiBay dvd-rom LAN WXP Pro

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.