Epson logo

Epson EMP-8300 LCD-PROJECTOR data projector 5200 ANSI lumens

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48202
Info modified on:
18 Jan 2024, 17:31:32
Long product name Epson EMP-8300 LCD-PROJECTOR data projector 5200 ANSI lumens:

EMP-8300 LCD-PROJECTOR 5.200 ANSI 1.024X768 XGA 11.2K

Epson EMP-8300 LCD-PROJECTOR data projector 5200 ANSI lumens:

OUTSTANDING BRIGHTNESS FOR EVERY PRESENTATION
This projector meets three main principles: Powerful performance, easy and smart installation, and intelligent functions which make it ideal for clubs, lecture halls, meeting, rooms and presentation suites. Featuring comprehensive network functions and a range of virtual tools, the EPSON EMP-8300 is also incredibly easy to set-up and use.
With its stunning brightness and clarity, the EPSON EMP-8300 is perfect for even the largest and most challenging venues. The latest EPSON 1.4" Dream III LCD panels and the newly developed optical engine together achieve a very powerful 5200 ANSI lumens brightness. The EPSON EMP-8300 delivers a wide range of smart possibilities when it comes to lamp life cycle: By switching into Silent Mode, lamp life is lengthened to 3,000 hours and operation noise is significantlly reduced down to 33dB.

Alongside this, the EPSON EMP- 8300 has an exceptional contrast ratio of 1200:1. This creates a much greater light performance, giving much clearer projections with more contrast depth. Being specifically for the larger venue, the EPSON EMP-8300 also boasts a vastly improved air filter to offer strong resistance to dust and other airborne particles. The EPSON EMP-8300 boasts EPSON’s new Quick Corner technology. Advancing on the standard vertical and horizontal keystone correction system, Quick Corner enables a perfect image even when the projector is offset from the screen. With straightforward use via an on screen window, Quick Corner allows angle adjustment of an incredible range: up to +/- 45° vertical and +/- 40° degree horizontal.

EPSON EasyMP.net
The EPSON EMP-8300 has been specifically designed to integrate seamlessly into a network environment. For best results, EPSON’s EasyMP.net technology can be used to control many of the EPSON EMP- 8300’s functions and features over the network, making operation as simple and convenient as possible. With TCP/IP capabilities, a Simple Network Management Protocol (SNMP) can be established so that the user has complete control, with the ability to check alerts and errors as soon as they happen.

EPSON Preview funtion
The EPSON EMP-8300 has been meticulously designed to give complete user control over all aspects of performance. To assist selection of an input source, EPSON’s unique Preview Function feature makes the process as simple and quick as possible, giving an on-screen one-touch selection. Alongside its comprehensive network facilities, the EPSON EMP 8300 also boasts an advanced new remote controller that gives control over many functions and even over 9 different projectors simultaneously. Indeed, many projector setting can be easily adjusted and fine-tuned thanks to EPSON’s improved motorised optics which offer powered zoom, focus and lens shift functions. The EPSON EMP-8300 has a range of 6 optional lenses that enable the projector to be installed into virtually any environment.

Short summary description Epson EMP-8300 LCD-PROJECTOR data projector 5200 ANSI lumens:

Epson EMP-8300 LCD-PROJECTOR, 5200 ANSI lumens, 750:1, 15 - 107 kHz, 50 - 120 Hz, Lamp, 2000 h

Long summary description Epson EMP-8300 LCD-PROJECTOR data projector 5200 ANSI lumens:

Epson EMP-8300 LCD-PROJECTOR. Projector brightness: 5200 ANSI lumens, Contrast ratio (typical): 750:1, Display scan frequency (horizontal): 15 - 107 kHz. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Market positioning: Home cinema. Display: LCD. Aspect ratio: 4:3, Output: XGA, Dimensions (WxDxH): 491 x 349 x 179 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.