location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

be.ez LE vertigo Prune 39,1 cm (15.4") Messenger case Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be.ez Check ‘be.ez’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE vertigo Prune
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100560
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘be.ez’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be.ez: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name be.ez LE vertigo Prune 39,1 cm (15.4") Messenger case Purple :
The short editorial description of be.ez LE vertigo Prune 39,1 cm (15.4") Messenger case Purple

LE vertigo Prune 15.4"
More>>>
Short summary description be.ez LE vertigo Prune 39,1 cm (15.4") Messenger case Purple:
This short summary of the be.ez LE vertigo Prune 39,1 cm (15.4") Messenger case Purple data-sheet is auto-generated and uses the product title and the first six key specs.

be.ez LE vertigo Prune, Messenger case, 39,1 cm (15.4"), 850 g

Long summary description be.ez LE vertigo Prune 39,1 cm (15.4") Messenger case Purple:
This is an auto-generated long summary of be.ez LE vertigo Prune 39,1 cm (15.4") Messenger case Purple based on the first three specs of the first five spec groups.

be.ez LE vertigo Prune. Case type: Messenger case, Maximum screen size: 39,1 cm (15.4"). Weight: 850 g