Fujitsu logo

Fujitsu CELSIUS W340 Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional Workstation

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84338
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu CELSIUS W340 Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional Workstation:

Celsius W340, Intel Pentium 4 640 3.2 GHz, 512MB DDR2, 80GB SATA, CD RW / DVD combo, 1xGbit LAN, Windows XP Professional MUL B

Fujitsu CELSIUS W340 Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional Workstation:

If you need more power and more expandability than a desktop PC can offer, choose the entry-level workstation CELSIUS W Series. The CELSIUS W Series offers workstation performance - in combination with fastest generation of processors, chipsets and graphic cards.

Short summary description Fujitsu CELSIUS W340 Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional Workstation:

Fujitsu CELSIUS W340, 3,2 GHz, Intel® Pentium® 4, 0,5 GB, DDR2-SDRAM, DVD-ROM, Windows XP Professional

Long summary description Fujitsu CELSIUS W340 Intel® Pentium® 4 0,5 GB DDR2-SDRAM Windows XP Professional Workstation:

Fujitsu CELSIUS W340. Processor frequency: 3,2 GHz, Processor type: Intel® Pentium® 4. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Optical drives: DVD-ROM. Operating system software: Windows XP Professional. Power supply: 310 W. Product type: Workstation. Weight: 16 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.