location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M 0,3 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 ft IEEE-1394 Firewire Cable 9-6 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
139496MM1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839525 show
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M 0,3 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Male/Male
  • - 400 Mbit/s
  • - 0,3 m
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M 0,3 m Black :
The short editorial description of StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M 0,3 m Black

1 ft IEEE-1394 Firewire Cable 9-6 M/M
More>>>
StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M 0,3 m Black:
The official marketing text of StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M 0,3 m Black as supplied by the manufacturer

Deliver high speed data transfers between your FireWire devices
This 1ft IEEE 1394 FireWire Cable provides one FireWire 9-pin and one FireWire 6-pin male connector and is expertly designed and constructed of high quality materials and IEEE-1394 rated wire to ensure optimum performance and reliability.
Capable of data transfer rates of up to 400Mbps, FireWire technology provides a high speed link that saves time during large file transfers (e.g. transferring digital video files from a DV Camcorder to a computer, etc.).
This 1ft IEEE-1394 Firewire Cable (9-pin to 6-pin) cable provides a means to connect a FireWire 1394b device to a PC that only supports FireWire 1394a and vice versa, without costly upgrades.
The StarTech.com Advantage
- High speed data transfer rate of up to 400 Mbits/sec
- 2 times faster than IEEE 1394a and USB 2.0
- Supports Plug and Play connection
- FireWire cables meets or exceeds 1394a and 1394b standards
- Backed by StarTech.com’s lifetime warranty

Short summary description StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M 0,3 m Black:
This short summary of the StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M 0,3 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M, Black, Male/Male, 400 Mbit/s, 0,3 m, 12,5 mm, 125 mm

Long summary description StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M 0,3 m Black:
This is an auto-generated long summary of StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M 0,3 m Black based on the first three specs of the first five spec groups.

StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 9 pin-6 pin, M/M. Product colour: Black, Connector gender: Male/Male, Data transfer rate: 400 Mbit/s. Cable length: 0,3 m. Package width: 12,5 mm, Package depth: 125 mm, Package height: 215 mm. Quantity outer carton: 350 pc(s)

Features
Connector gender
Male/Male
Data transfer rate
400 Mbit/s
Product colour *
Black
Weight & dimensions
Cable length *
0,3 m
Packaging data
Package width
12,5 mm
Packaging data
Package depth
125 mm
Package height
215 mm
Package weight
26 g
Outer carton
Quantity outer carton
350 pc(s)
Other features
Plug and Play
Yes
Brand Image Product code Product Stock Price from
StarTech.com 0.3m, IEEE-1394 Firewire Cable, 6 pin-6 pin, M/M 0,3 m Black StarTech.com 0.3m, IEEE-1394 Firewire Cable, 6 pin-6 pin, M/M 0,3 m Black
(show image)
1394MM1 1 ft IEEE-1394 Firewire Cable 6-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 4 pin-6 pin, M/M 0,3 m Black StarTech.com 0.3 m, IEEE-1394 Firewire Cable, 4 pin-6 pin, M/M 0,3 m Black
(show image)
139446MM1 1 ft IEEE-1394 Firewire Cable 4-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10 ft 1394b Firewire Cable 9-6 Pin M-M 3,05 m Black StarTech.com 10 ft 1394b Firewire Cable 9-6 Pin M-M 3,05 m Black
(show image)
1394_96_10 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft 1394b Firewire Cable 9-6 Pin M-M 1,8 m Black StarTech.com 6 ft 1394b Firewire Cable 9-6 Pin M-M 1,8 m Black
(show image)
1394_96_6 6 ft IEEE-1394 Firewire Cable 9-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)