HPE logo

HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 4 GB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60733
Info modified on:
11 Jul 2022, 13:40:58
Warranty:
1 year
Long product name HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 4 GB:

HP StorageWorks MSL6030 0 Drive Tape Library

Short summary description HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 4 GB:

HPE StorageWorks MSL6030, Storage auto loader & library, Tape Cartridge, 5U, Ultra 320 SCSI, LTO-4, LTO-5, Black, Graphite

Long summary description HPE StorageWorks MSL6030 Storage auto loader & library Tape Cartridge 4 GB:

HPE StorageWorks MSL6030. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 5U. Native capacity: 4 GB. Weight: 38,2 kg. Dimensions (WxDxH): 1016 x 641,3 x 400 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.