location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box Fon WLAN 7140 Annex A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002337
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 382114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 5 years
Long product name AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router :
The short editorial description of AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router

FRITZ!Box Fon WLAN 7140 Annex A
More>>>
AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router:
The official marketing text of AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router as supplied by the manufacturer

FRITZ!Box Fon WLAN 7140

Extensive wireless router, easy VoIP and fixed-line telephony

Overview
* Combination of a PBX and a wireless router with WLAN 802.11g and integrated ADSL2+ modem
* Telephone system for Internet (VoIP) and fixed line telephony
* Internet telephony with existing analog phones, without turning on the PC
* USB 1.1 port for sharing USB devices and for automatic configuration of a secure wireless connection with FRITZ!WLAN USB Stick
* Integrated firewall to protect connected PCs
* Powerful software package for easy, secure Internet access

Short summary description AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router:
This short summary of the AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box Fon WLAN 7140 Annex A, Ethernet LAN connection, ADSL

Long summary description AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router:
This is an auto-generated long summary of AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router based on the first three specs of the first five spec groups.

AVM FRITZ!Box Fon WLAN 7140 Annex A. Channels quantity: 13 channels. DSL specification: ADSL, ADSL2+, G.992.1. Encryption type: WEP, WPA, WPA2. Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++, VoIP protocols: SIP. Bundled software: FRITZ!DSL

Wireless LAN features
Channels quantity
13 channels
Network
Ethernet LAN connection *
Yes
Supports ISDN connection
Yes
DSL features
ADSL
Yes
DSL specification
ADSL, ADSL2+, G.992.1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Management features
Web-based management
Yes
Reset button
No
Security
Encryption type
WEP, WPA, WPA2
Filtering
Yes
MAC address filtering
Yes
System event log
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++
VoIP protocols
SIP
Packaging content
Manual
Yes
Quick start guide
Yes
Bundled software
FRITZ!DSL
Features
Firmware upgradeable
Yes
Weight & dimensions
Weight
815 g
Other features
USB ports quantity
No
Compatible operating systems
-Microsoft Windows XP, 2000, Me, 98 -Linux SuSE 9.0 -Mac OS X 10.3.3 +
Dimensions (WxDxH)
240 x 305 x 70 mm
I/O ports
2 x FXS - RJ-11 4 x Ethernet 10Base-T/100Base-TX - RJ-45 1 x modem - ADSL 1 x USB
Protocol supporting point
- VoIP - ADSL, T-DSL - ITU G.992.1 (G.DMT) Annex A
Supported WAN type
ADSL, ADSL2+, LAN
Maximum data transfer rate
0,100 Gbit/s
Frequency (MHz)
2.4 ghz
Bandwidth
2,4 GHz
Upstream data rate
1 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:03:22
Uk has collected 12 expert reviews for AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-25 19:03:21
The marketing people at AVM who came up with the name AVM Fritz!Box Fon WLAN 7140 should hang their heads in shame but, fortunately, the Fritz!Box is far more interesting than it sounds. At first glance, the Fritz!Box looks like a fairly conventional...
Good Wireless router with additional VoIP and printer-sharing features...
Bad Setup software doesn’t run on Macs, expensive for an 802.11g router Min specs: Mac with Ethernet or wireless connectivity...
Bottom line The use of 802.11g technology might deter a few potential customers, but 802.11g is still good enough for most of us, and the additional VoIP and printer-sharing features are also very useful. The only real drawback with the Fritz!Box is that the soft...
60%
expertreviews.co.uk
Updated:
2011-09-25 19:03:21
AVMs Fritz!Box Fon WLAN 7140 is an ADSL2+ modem with built-in VoIP telephony and a USB port for sharing a printer or storage. The router also connects to your regular telephone line, so you can continue to make standard phone calls as well. AVM pro...
80%
webuser.co.uk
Updated:
2011-09-25 19:03:21
German engineering brings standard broadband and internet telephony closer together than ever before. more...
Bottom line This is a well thought-out, slightly unusual router, and could add real value to a household that wants to use standards-compliant VoIP and Wi-Fi, without investing in more devices. The VoIP connection saves money in the longer term, especially if you...
88%
pocket-lint.com
Updated:
2011-09-25 19:03:21
Does this pack too much for one box to cope with?...
Good Voice quality, use of existing telephone hardware for Internet telephony, built-in security, USB connector for sharing storage or print devices across the network...
Bad Overkill for most home users...
Bottom line Wireless routers are ten a penny, but AVM throws in a Deutschmark or two by adding Internet telephone features...
70%
itreviews.com
Updated:
2011-09-25 19:03:21
wireless Internet router and VoIP unit: The Fritz!Box is a six-in-one network device aimed at home users, home workers and small businesses. It combines a four-port hub, a 802.11g++ wireless LAN, a file and print server, a firewall and a Voice over...
0%
pcadvisor.co.uk
Updated:
2011-09-25 19:03:22
The AVM Fritz!Box Fon WLAN 7140 has every right to be a mouthful. Its compact chassis contains a four-port Fast Ethernet switch, ADSL2+ router, SPI firewall and a 54G Wi-Fi access point, not to mention quite extensive telephony and VoIP (voice over I...
Bottom line For not a great deal of money, you get a respectable wireless ADSL router with some nice touches and a heap of telephony management features. All in all, the Fritz!Box 7140 is a good choice for small-office and home users. Roger Gann...
80%
techradar.com
Updated:
2011-09-25 19:03:22
ADSL routers are now two-a-penny, but the Fritz!Box aims to stand out from the crowd. Youre encouraged to install the router using the enclosed disc. However, theres one small problem. As soon as you insert the CD and click your chosen language, the...
Good Configuration interface easy to use...
Bad Getting that far is a victory in itself...
Bottom line ADSL routers are now two-a-penny, but the Fritz!Box aims to stand out from the crowd. Youre encouraged to install the router using the enclosed disc. However, theres one small problem. As soon as you insert the CD and click your chosen language, the...
70%
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router
(show image)
WGR614EE 54 Mbps Wireless Cable Router + 4-port Switch 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless Access Point Router w/ 4-Port Switch 802.11g wireless router Linksys Wireless Access Point Router w/ 4-Port Switch 802.11g wireless router
(show image)
WRT54G-UK Wireless Access Point Router w/ 4-Port Switch 802.11g 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GL wireless router Fast Ethernet Black, Blue Linksys WRT54GL wireless router Fast Ethernet Black, Blue
(show image)
WRT54GL-DE WRT54GL 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GL wireless router Fast Ethernet Black, Blue Linksys WRT54GL wireless router Fast Ethernet Black, Blue
(show image)
WRT54GL-UK WRT54GL 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Compact Wireless-G Broadband wireless router Linksys Compact Wireless-G Broadband wireless router
(show image)
WRT54GC-DE Compact Wireless-G Broadband 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GC wireless router Linksys WRT54GC wireless router
(show image)
WRT54GC-UK WRT54GC 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GC wireless router Linksys WRT54GC wireless router
(show image)
WRT54GC-EU WRT54GC 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54G wireless router Linksys WRT54G wireless router
(show image)
WRT54G-EU WRT54G 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6304Wg wireless router
(show image)
BR-6304WG BR-6304Wg 0.00
(excl. VAT)
0 (incl. VAT)