location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Catalyst WS-C2960S-24PD-L network switch Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Catalyst
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-C2960S-24PD-L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-C2960S-24PD-L show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 10:16:16
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco Catalyst WS-C2960S-24PD-L network switch Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 SNMP 1, RMON 1, RMON 2, RMON 3, RMON 9, Telnet, SNMP 3, SNMP 2c, HTTP
  • - 10G support
  • - MAC address table: 8000 entries
  • - 1U Rack mounting
  • - Power supply PoE
Long product name Cisco Catalyst WS-C2960S-24PD-L network switch Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black :
The short editorial description of Cisco Catalyst WS-C2960S-24PD-L network switch Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black

65.5 mpps, 24 RJ-45 10/100/1000 PoE+, 2x 10 Gigabit Ethernet SFP+ or 2 1 Gigabit Ethernet SFP, 370W PoE, LAN Base image
More>>>
Short summary description Cisco Catalyst WS-C2960S-24PD-L network switch Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black:
This short summary of the Cisco Catalyst WS-C2960S-24PD-L network switch Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Catalyst WS-C2960S-24PD-L, Managed, L2, Gigabit Ethernet (10/100/1000), Power supply PoE, Rack mounting, 1U

Long summary description Cisco Catalyst WS-C2960S-24PD-L network switch Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black:
This is an auto-generated long summary of Cisco Catalyst WS-C2960S-24PD-L network switch Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Black based on the first three specs of the first five spec groups.

Cisco Catalyst WS-C2960S-24PD-L. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power supply PoE. Rack mounting, Form factor: 1U

Brand Image Product code Product Stock Price from
Cisco

Cisco WS-C3560CX-12PCS++ network switch Managed L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U White
(show image)
WS-C3560CX-12PCS++ WS-C3560CX-12PCS++ 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 3560-CX Managed L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U White
(show image)
WS-C3560CX-12PC Catalyst 3560-CX 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 3560-CX Managed L2/L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U White
(show image)
WS-C3560CX-12PC-S Catalyst 3560CX-12PC-S Network Switch, 12 Gigabit Ethernet (GbE) Ports, 8 PoE+ Outputs, 240W PoE Budget, two 1 G SFP and two 1 G Copper Uplinks, Enhanced Limited Lifetime Warranty (WS-C3560CX-12PC-S) 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 3560X-48PF-S Managed L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Blue
(show image)
WS-C3560X-48PFS-RF 3560X-48PF-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst WS-C3560C-8PC-S network switch Managed L2 Fast Ethernet (10/100) Power supply PoE 1U White
(show image)
WS-C3560C-8PC-S WS-C3560C-8PC-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst WS-C3560CPD-8PT-S network switch Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE 1U White
(show image)
WS-C3560CPD-8PT-S WS-C3560CPD-8PT-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst WS-C3560CG-8TC-S network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U White
(show image)
WS-C3560CG-8TC-S WS-C3560CG-8TC-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst WS-C3560X-48P-S network switch Managed L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Blue
(show image)
WS-C3560X-48P-S WS-C3560X-48P-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst 3560X-48PF-S Managed L3 Gigabit Ethernet (10/100/1000) Power supply PoE 1U Blue
(show image)
WS-C3560X-48PF-S 3560X-48PF-S 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Catalyst WS-C3560X-24T-S network switch Managed L3 Gigabit Ethernet (10/100/1000) 1U Blue
(show image)
WS-C3560X-24T-S WS-C3560X-24T-S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)