Itho D-618 Cooker Hood 90cm, 570 m³/h, Ducted, 52 dB, Built-under, White, 18 W
Itho D-618 Cooker Hood 90cm. Maximum extraction power: 570 m³/h, Type of extraction: Ducted, Noise level: 52 dB. Type: Built-under, Product colour: White. Bulb power: 18 W, Bulb type: Halogen. Width: 900 mm, Depth: 180 mm