Toshiba logo

Toshiba MAS-2U-XPPRO-R3 server 80 GB Rack (2U) Intel Pentium Dual Core 1,8 GHz 1 GB DDR2-SDRAM 350 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52406
Info modified on:
21 Oct 2022, 10:14:32
Long product name Toshiba MAS-2U-XPPRO-R3 server 80 GB Rack (2U) Intel Pentium Dual Core 1,8 GHz 1 GB DDR2-SDRAM 350 W:

MAS-2U-XPPRO-R3 - Pentium Dual Core (1.8 GHz), 1GB RAM, 80GB SATA HDD, 2U, Windows XP Professional

Short summary description Toshiba MAS-2U-XPPRO-R3 server 80 GB Rack (2U) Intel Pentium Dual Core 1,8 GHz 1 GB DDR2-SDRAM 350 W:

Toshiba MAS-2U-XPPRO-R3, 1,8 GHz, 1 GB, DDR2-SDRAM, 80 GB, 350 W, Rack (2U)

Long summary description Toshiba MAS-2U-XPPRO-R3 server 80 GB Rack (2U) Intel Pentium Dual Core 1,8 GHz 1 GB DDR2-SDRAM 350 W:

Toshiba MAS-2U-XPPRO-R3. Processor type: Intel Pentium Dual Core, Processor frequency: 1,8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Hard drive interface: SATA. Ethernet LAN connection. Power supply: 350 W. Form factor: Rack (2U)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.