WatchGuard logo

WatchGuard Firebox X5w to Firebox X50w Model Upgrade hardware firewall 0,11 Gbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9125
Info modified on:
07 Mar 2024, 15:34:52
Long product name WatchGuard Firebox X5w to Firebox X50w Model Upgrade hardware firewall 0,11 Gbit/s:

Firebox X5w to Firebox X50w Model Upgrade

Short summary description WatchGuard Firebox X5w to Firebox X50w Model Upgrade hardware firewall 0,11 Gbit/s:

WatchGuard Firebox X5w to Firebox X50w Model Upgrade, 0,11 Gbit/s, 0,035 Gbit/s, 64 MB, 266 MHz, 3DES, DES, DHCP

Long summary description WatchGuard Firebox X5w to Firebox X50w Model Upgrade hardware firewall 0,11 Gbit/s:

WatchGuard Firebox X5w to Firebox X50w Model Upgrade. Firewall throughput: 0,11 Gbit/s, VPN throughput: 0,035 Gbit/s. Internal memory: 64 MB, Processor frequency: 266 MHz. Encryption type: 3DES, DES. Management protocols: DHCP, Supported network protocols: SMTP, FTP, NNTP, PPPoE. Flash memory: 16 MB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.