IBM logo

IBM THINKPAD T30 P4M-2.0G 35,8 cm (14.1") 0,25 GB 60 GB

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17093
Info modified on:
07 Mar 2024, 15:34:52
Short summary description IBM THINKPAD T30 P4M-2.0G 35,8 cm (14.1") 0,25 GB 60 GB:

IBM THINKPAD T30 P4M-2.0G, 2 GHz, 35,8 cm (14.1"), 1400 x 1050 pixels, 0,25 GB, 60 GB

Long summary description IBM THINKPAD T30 P4M-2.0G 35,8 cm (14.1") 0,25 GB 60 GB:

IBM THINKPAD T30 P4M-2.0G. Processor frequency: 2 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0,25 GB. Total storage capacity: 60 GB. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.