location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCNWY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184077535
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business All-in-One workstation Black, Grey 360 W
  • - Intel® Core™ i7 i7-7700 3,6 GHz
  • - 68,6 cm (27") 4K Ultra HD 3840 x 2160
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD Card reader integrated
  • - AMD Radeon Pro WX 4150 4 GB Intel® HD Graphics 630
  • - 1 MP 1280 x 720 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN connection 10,100,1000 Mbit/s 4.1
  • - Windows 10 Pro 64-bit
Warranty: 1 Year ProSupport Next Business Day
Long product name DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey :
The short editorial description of DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey

27" 4K UHD (3840x2160), Intel Core i7-7700 (8M Cache, 3.6 GHz), 8GB DDR4 2400MHz, 256GB SSD, AMD Radeon Pro WX 4150 4GB, Camera, Gigabit LAN, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.1, Windows 10 Pro 64-bit
More>>>
DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:
The official marketing text of DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey as supplied by the manufacturer

Built for powerful ideas.

27-inch all-in-one designed for creators and powerful thinkers. Featuring Intel® Core™ and Xeon® processors, AMD Radeon™ Pro graphics and Dell Precision Optimizer.

Incredible power for innovative ideas – now in an all-in-one.

High-powered processing: 7th Gen Intel® Core™ and Intel Xeon® processors provide the power to maintain maximum performance and uninterrupted workflow while running even the most demanding professional software applications.

Uncompromised graphics: The latest AMD Radeon™ Pro graphics are engineered to keep pace with demanding, graphics-intensive tasks like 3D rendering, and come ISV-certified to run professional applications.

Instant optimal performance: The innovative Dell Precision Optimizer automatically tunes your workstation to run specific programs at the fastest speeds possible, so you can maximize performance and unleash your technology’s true potential.

VR-ready: The Precision 5720 All-in-One can be optimized for virtual reality consumption and creation, making it powerful enough to handle VR workloads.

Reliability where it matters most.

Certified for smooth performance: The Precision 5720 comes ISV certified – a result of precise engineering and rigorous testing to optimize smooth performance and reliability while running the leading industry applications you rely on every day.

Unparalleled protection: Best-in-class endpoint security solutions include comprehensive encryption, advanced authentication and leading-edge malware protection, allowing you to easily safeguard sensitive information. Error-correcting code (ECC) memory detects and corrects data corruption and also helps prevent potential system crashes. Just part of what makes the Precision 5720 included among the world’s most secure and manageable workstations.

Stunning display. Intelligent design.

Completely captivating: A narrow border gives you more real estate to view your work in brilliant 4K Ultra HD resolution. And with support for up to three additional 4K UHD displays at 60Hz, ­­you can easily operate multiple programs simultaneously for better workflow management and improved productivity.

Incomparable color: Featuring 100% Adobe RGB color, the Precision 5720 covers a wider color gamut and produces shades of color outside conventional panels so you can see more of what you see in real life. And with over 1 billion colors, images appear smoother and color gradients are more lifelike with added depth and dimension. Included is Dell PremierColor software, which automatically remaps content not already in Adobe RGB format for onscreen colors that appear amazingly accurate and true to life.

Innovative elegance: Precision-crafted with machined aluminum, the 5720 All-in-One packs durability and strength in a gorgeous, space-saving design. An articulating stand – available with optional touch display – is designed for ultimate flexibility and seamless touch interactivity.
And with easy system component access, any future upgrades can be made smoothly and efficiently.

The new standard in superior sound.

The Precision 5720 features an incredible sound system with a distinctive integrated sound bar that includes ten front and down firing speakers powered by digital dynamic amplifiers producing 50W per channel for studio-quality production, editing and playback, all in one incredible workstation.

Two tweeters produce clean high notes and crystal clear voices with lively, yet accurate stereo imaging.

Four full range drivers provide a powerful punch and clear, accurate midrange.

Two passive radiators reinforce the lows and provide a rich, deep bass.

Two independent, down-firing full range speakers work to augment front-firing speakers for heightened sound ambiance and are tuned to work in conjunction with the stereo drivers to fill the room with immersive sound.

Short summary description DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:
This short summary of the DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 5720, 68,6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:
This is an auto-generated long summary of DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey based on the first three specs of the first five spec groups.

DELL Precision 5720. Product type: All-in-One workstation. Display diagonal: 68,6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor type: Intel® Core™ i7, Processor frequency: 3,6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon Pro WX 4150. Built-in camera. Operating system software: Windows 10 Pro. Product colour: Black, Grey

Reliability where it matters most.
Reliability where it matters most.

Certified for smooth performance: The Precision 5720 comes ISV certified – a result of precise engineering and rigorous testing to optimize smooth performance and reliability while running the leading industry applications you rely on every day.


Unparalleled protection: Best-in-class endpoint security solutions include comprehensive encryption, advanced authentication and leading-edge malware protection, allowing you to easily safeguard sensitive information. Error-correcting code (ECC) memory detects and corrects data corruption and also helps prevent potential system crashes. Just part of what makes the Precision 5720 included among the world’s most secure and manageable workstations.

The new standard in superior sound.
The new standard in superior sound.

The Precision 5720 features an incredible sound system with a distinctive integrated sound bar that includes ten front and down firing speakers powered by digital dynamic amplifiers producing 50W per channel for studio-quality production, editing and playback, all in one incredible workstation.

Two tweeters produce clean high notes and crystal clear voices with lively, yet accurate stereo imaging.


Four full range drivers provide a powerful punch and clear, accurate midrange.


Two passive radiators reinforce the lows and provide a rich, deep bass.


Two independent, down-firing full range speakers work to augment front-firing speakers for heightened sound ambiance and are tuned to work in conjunction with the stereo drivers to fill the room with immersive sound

Display
Display diagonal *
68,6 cm (27")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0,144 x 0,144 mm
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor *
i7-7700
Processor number of cores
4
Processor threads
8
Processor boost frequency
4,2 GHz
Processor frequency *
3,6 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Processor code
SR338
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum memory *
64 GB
Memory slots
4
Memory slots type
SO-DIMM
Memory speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Optical drives *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
AMD Radeon Pro WX 4150
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
RMS rated power
10 W
Built-in microphone
Yes
Audio chip
Realtek ALC3266CG
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Camera resolution
1280 x 720 pixels
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
Ports & interfaces
HDMI ports quantity *
1
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Design
Product colour *
Black, Grey
Cable lock slot
Yes
Performance
Product type *
All-in-One workstation
Market positioning
Business
Chipset
Intel® C236
Trusted Platform Module (TPM)
Yes
BIOS password
Yes
Placement supported
Horizontal
Software
Operating system architecture
64-bit
Operating system software *
Windows 10 Pro
Trial software
Microsoft Office, McAfee
Processor special features
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel Identity Protection Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
97128
Power
AC adapter power
360 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
613 mm
Depth (with stand)
81,6 mm
Height (with stand)
430,4 mm
Weight (with stand)
13 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage humidity
0 - 95%
Operating altitude
-15,2 - 3048 m
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-27 22:28:56
Uk has collected 6 expert reviews for DELL Precision 5720 Intel® Core™ i7 i7-7700 68.6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
United Kingdom 1 distributor(s)
Terms of use DELL Precision 5720 Intel® Core™ i7 i7-7700 68,6 cm (27") 3840 x 2160 pixels All-in-One workstation 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro WX 4150 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:
Terms of use

Actual configuration might differ from illustration