location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBD1024 camera/camcorder battery Lithium-Ion (Li-Ion) 1800 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBD1024
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD1024
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965906828
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:43:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBD1024 camera/camcorder battery Lithium-Ion (Li-Ion) 1800 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MBD1024 camera/camcorder battery Lithium-Ion (Li-Ion) 1800 mAh :
The short editorial description of CoreParts MBD1024 camera/camcorder battery Lithium-Ion (Li-Ion) 1800 mAh

Battery for Digital Camera 6Wh Li-ion 3.7V 1800mAh FujiFilm Pentax
More>>>
Short summary description CoreParts MBD1024 camera/camcorder battery Lithium-Ion (Li-Ion) 1800 mAh:
This short summary of the CoreParts MBD1024 camera/camcorder battery Lithium-Ion (Li-Ion) 1800 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBD1024, 1800 mAh, 3,7 V, Lithium-Ion (Li-Ion)

Long summary description CoreParts MBD1024 camera/camcorder battery Lithium-Ion (Li-Ion) 1800 mAh:
This is an auto-generated long summary of CoreParts MBD1024 camera/camcorder battery Lithium-Ion (Li-Ion) 1800 mAh based on the first three specs of the first five spec groups.

CoreParts MBD1024. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1800 mAh, Purpose: Camera. Width: 145 mm, Depth: 22 mm, Height: 30 mm. Package width: 145 mm, Package depth: 80 mm, Package height: 30 mm

Brand Image Product code Product Stock Price from
Casio

Casio NP-120 camera/camcorder battery Lithium-Ion (Li-Ion) 600 mAh
(show image)
NP-120 NP-120 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax D-LI7 camera/camcorder battery Lithium-Ion (Li-Ion) 1800 mAh
(show image)
D-LI7 D-LI7 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh DB-43 camera/camcorder battery Lithium-Ion (Li-Ion) Ricoh DB-43 camera/camcorder battery Lithium-Ion (Li-Ion)
(show image)
DB-43 DB-43 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)