Balay 3BC-8128 cooker hood Wall-mounted Silver 770 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10469
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Balay 3BC-8128 cooker hood Wall-mounted Silver 770 m³/h:

Balay 3BC-8128, 770 m³/h, Recirculating, 57 dB, Wall-mounted, Silver, Sensor

Long summary description Balay 3BC-8128 cooker hood Wall-mounted Silver 770 m³/h:

Balay 3BC-8128. Maximum extraction power: 770 m³/h, Type of extraction: Recirculating, Noise level: 57 dB. Type: Wall-mounted, Product colour: Silver, Control type: Sensor. Bulb power: 80 W, Number of bulbs: 4 bulb(s), Bulb type: Halogen. Motor power: 215 W, Power consumption (typical): 295 W. Width: 1200 mm, Depth: 500 mm, Height: 653 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.