location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 5D MARK II + EF 24-70mm SLR Camera Kit 21,1 MP CMOS 5616 x 3744 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5D MARK II + EF 24-70mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2764B039
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 5D MARK II + EF 24-70mm SLR Camera Kit 21,1 MP CMOS 5616 x 3744 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 21,1 MP CMOS Black
  • - Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s
  • - Video recording 1920 x 1080 pixels Full HD
Long product name Canon EOS 5D MARK II + EF 24-70mm SLR Camera Kit 21,1 MP CMOS 5616 x 3744 pixels Black :
The short editorial description of Canon EOS 5D MARK II + EF 24-70mm SLR Camera Kit 21,1 MP CMOS 5616 x 3744 pixels Black

EOS 5D MARK II + EF 24-70mm - 5616 x 3744, CMOS, 3" LCD, USB
More>>>
Canon EOS 5D MARK II + EF 24-70mm SLR Camera Kit 21,1 MP CMOS 5616 x 3744 pixels Black:
The official marketing text of Canon EOS 5D MARK II + EF 24-70mm SLR Camera Kit 21,1 MP CMOS 5616 x 3744 pixels Black as supplied by the manufacturer

The full frame EOS 5D Mark II combines outstanding resolution with 3.9 fps shooting and superlative high ISO performance. The addition of Full HD movie recording expands the boundaries of photography.

Features
- 21.1MP full frame CMOS sensor.
- DIGIC 4 processor.
- ISO range expandable to 25600.
- Full HD (1080, 30fps) movie recording.
- High-res 3.0” VGA LCD with Live View.
- 3.9fps JPEG shooting up to card capacity.
- 9-point AF + 6 Assist AF points.
- Magnesium alloy body.

Extend the boundaries of your photography.

21.1 Megapixel full frame CMOS sensor
For the ultimate in creative shooting, the EOS 5D Mark II features a full frame CMOS sensor (36mm x 24mm). With no cropping or magnification effects, enjoy a true wide angle experience through the large, bright viewfinder. Redesigned pixels minimise noise, while a 21.1 Megapixel resolution surpasses the standards demanded by the leading picture agencies.

DIGIC 4
Canon’s DIGIC 4 works with the EOS 5D Mark II’s image sensor to deliver outstanding reproduction of colours and subtle tonal gradations. DIGIC 4 also delivers split-second start-up times, Face Detection AF in Live View mode, and additional HD movie recording.

High ISO
For handheld shooting in low light, the EOS 5D Mark II offers ISO speeds of up to 6400. For dark scenes where using flash is undesirable, this can be expanded to an incredible ISO 25600.

Full HD movie recording
The EOS 5D Mark II complements outstanding still imaging capabilities with Full HD (1080) video recording. Users can even shoot video to memory card without losing the ability to capture still images. An HDMI connection allows High Definition playback of footage and images on an HDTV.

3.0” High Resolution LCD
The 3.0” Clear View LCD features 920,000 dot resolution, wide viewing angle and dual anti-reflective coatings – allowing ultra-detailed image review in a variety of conditions. Live View displays real-time images on the LCD, offering three types of auto focus: Quick AF, Live AF, and Face Detection Live AF, which locks onto faces detected in the frame.

Up to 3.9 frames per second
The EOS 5D Mark II offers continuous shooting at 3.9 frames per second. When shooting JPEGs to a UDMA card, maximum burst is limited only by card capacity.

9-point AF + 6 Assist AF points
Precision auto focus is assured by Canon’s AF system, which employs 9 selectable points and 6 Assist AF points.

EOS Integrated Cleaning System
Canon’s built-in dust prevention system offers three ways of guarding images against the effects of dust: reduction of internal dust generation; an in-camera sensor cleaning mechanism; and the ability to map stubborn dust spots for removal with Digital Photo Professional software (included).

Durable, compact design
With a magnesium alloy construction, environmental protection and shutter durability of 150,000 releases, the EOS 5D Mark II is equally suited to location or studio work.

EF 24-105mm f4L IS USM
When manoeuvrability is important and lens quality crucial, the L-series EF 24-105mm f/4L IS USM stands alone as the professional's lightweight standard zoom.

Features
- L-series optics
- Lightweight 4.3x zoom
- f/4 through zoom range
- 3-stop Image Stabilizer
- Super UD and aspheric lens elements
- Fast auto focus
- Super Spectra coatings
- Circular aperture provides pleasing background blur
- Soft case and lens hood

Short summary description Canon EOS 5D MARK II + EF 24-70mm SLR Camera Kit 21,1 MP CMOS 5616 x 3744 pixels Black:
This short summary of the Canon EOS 5D MARK II + EF 24-70mm SLR Camera Kit 21,1 MP CMOS 5616 x 3744 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 5D MARK II + EF 24-70mm, 21,1 MP, 5616 x 3744 pixels, CMOS, Full HD, 810 g, Black

Long summary description Canon EOS 5D MARK II + EF 24-70mm SLR Camera Kit 21,1 MP CMOS 5616 x 3744 pixels Black:
This is an auto-generated long summary of Canon EOS 5D MARK II + EF 24-70mm SLR Camera Kit 21,1 MP CMOS 5616 x 3744 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 5D MARK II + EF 24-70mm. Camera type: SLR Camera Kit, Megapixel: 21,1 MP, Sensor type: CMOS, Maximum image resolution: 5616 x 3744 pixels. Focal length range: 24 - 70 mm. Fastest camera shutter speed: 1/8000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Weight: 810 g. Product colour: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
21,1 MP
Sensor type *
CMOS
Maximum image resolution *
5616 x 3744 pixels
Still image resolution(s) *
5616 x 3744
Image stabilizer *
No
Supported aspect ratios
3:2
Lens system
Focal length range
24 - 70 mm
Lens structure (elements/groups)
18/13
Filter size
7,7 cm
Number of diaphragm blades
9
Exposure
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Flash
Flash modes *
Auto
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Motion JPEG frame rate
30 fps
Video formats supported
MOV
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
920000 pixels
Viewfinder
Magnification
0,71x
Camera
White balance *
Auto, Cloudy, Daylight, Manual, Shade, Tungsten
Scene modes *
Portrait, Landscape
Photo effects *
Neutral
Camera playback
Movie, Single image, Slide show
Playback zoom (max)
10x
Histogram
Yes
Image processor
DIGIC 4
Design
Product colour *
Black
System requirements
Macintosh connectivity
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
152 mm
Depth
75 mm
Height
113,5 mm
Weight
810 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Yes
Standard connectivity
USB
Lens focal range
24 - 105
Lens system
EF
Camera shutter speed
30 - 1/8000 s
Compatible operating systems
Windows 2000 (SP4) / XP (SP2/SP3) / Vista OS X v10.3-10.5
Digital SLR
Yes
HDMI ports quantity
1
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 02:02:07
Uk has collected 137 expert reviews for Canon EOS 5D MARK II + EF 24-70mm SLR Camera Kit 21.1 MP CMOS 5616 x 3744 pixels Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 02:00:04
The first thing you notice about Canon 5D Mark II: Basic Controls is the price. At £14.99, it's not an inexpensive purchase. The next thing you notice is that, at 214MB, it's not a quick download, either. This is due to the amount of video, as this isn...
60%
wired.co.uk
Updated:
2011-07-31 02:00:09
Convergence has finally reached the high-altitude hamlets of Pro-Camera Land.This magnesium-bodied beauty summons the powers of a full-frame 21-megapixel sensor and mighty Digic 4 processor to bang out stills that often kick its much pricier brother, t...
90%
EISA.eu
Updated:
2011-07-31 02:00:10
The Canon EOS 5D Mark II is a worthy successor of the EOS 5D. The principle features remain the same: a full-frame sensor in a relatively compact body, but Canon has added extra professional features such as sealing against the ingress of dust and mois...
0%
amateurphotographer.co.uk
Updated:
2011-07-31 02:00:10
Canon EOS 5D Mark II at a glance: 21.1 million effective pixels Full-frame CMOS sensor 3in, 920,000-dot LCD screen Live View Full HD (1080p) video recording in 12-minute bursts Street price approx £2,250Scores: Features - 8/10 Build and handling - 8/10...
0%
electricpig.co.uk
Updated:
2011-07-31 02:00:11
Canon pretty much always makes great cameras, but the Canon EOS 5D Mark II takes the rule book, rips it up, and spits out a new High-Definition standard for DSLRs to follow.Boasting high-tech optical wizardry aplenty and a 24×36mm CMOS sensor with 21.1...
Good Superb 21MP images. ISO sensitivity of 25,600 means you can shoot even when the sun goes down.
Bad Heart attackinducing price tag. Autofocus in movie mode isn't the best.
Bottom line The slick Canon EOS 5D Mark II accurate shots every time you click that shutter shut, shutterbug. Superb!...
100%
macworld.co.uk
Updated:
2011-07-31 02:00:14
The daddy of HD-video-shooting DSLRs to date – in terms of its tank-like weather-resistant build, comprehensive and customisable feature set, and gargantuan price tag – no HD round up would be complete without Canon’s semi-professional 5D Mark II. It’...
Good HD video, automatic sensor cleaning on power down, expandable ISO settings (up to 25,600), pre-set capture modes, automatic lens correction...
Bad Expensive, no built-in flash, no in-camera anti-shake (which means that, ideally, a stabilised lens is required)...
100%
Photoradar.com
Updated:
2011-07-31 02:00:23
So while the Canon EOS 5D Mk II is a major development of the original, it's never going to enjoy the same near-monopoly as its predecessor. So what's changed?The sensor resolution has gone up from 12.8 megapixels to 21. The 2.5-inch 230,000 pixel LCD...
Bottom line So while the Canon EOS 5D Mk II is a major development of the original, it's never going to enjoy the same near-monopoly as its predecessor. So what's changed?The sensor resolution has gone up from 12.8 megapixels to 21. The 2.5-inch 230,000 pixel LCD...
80%
theregister.co.uk
Updated:
2011-07-31 02:00:31
Back in 2005, the EOS 5D digital SLR marked the best way into full frame (24x36mm) shooting for Canon owners. Optically, this model was on a par with 35mm cameras of old. With a sensor this size, finally, here was a way of getting the original focal le...
Bottom line The video capabilities of the Canon EOS 5D MkII make it ideal for news gatherers, indie filmmakers or even the all-consuming Internet. After all, why shouldnt on-line video content be good-looking? As a DSLR, it’s a real upgrade from the old 5D. It&...
95%
igizmo.co.uk
Updated:
2011-07-31 02:00:37
Canon's updated 5D reclaims the full-frame sensor bragging rights Excellent images / Full-HD video / ISO range and performance Odd handgrip / Low-light performance not best in class The 35mm full-frame EOS 5D Mk II is the replacement for the original E...
Good Excellent images, FullHD video, ISO range and performance...
Bad Odd handgrip, Lowlight performance not best in class...
80%
technologytell.com
Updated:
2011-07-31 02:00:38
What sort of experience must a camera provide to inspire folks to drop $2699? "Id compare it to the difference between seeing a regular DVD and then popping a Blu-ray into your TV. It makes your subjects look so real, its almost like seeing them i...
0%
macworld.co.uk
Updated:
2011-07-31 02:00:44
Canon has updated the original 5D with weatherproofing and doubled its resolution to 21.1 megapixels, providing sufficient detail for billboard-sized prints if required. This pushes the 5D Mark II not just into semi-pro but professional territory, and...
Good Live View, responsive, crisp results with bundled lens, HD quality movies...
Bad Bulky, expensive, images at ISO25600 appear as if they’ve been faxed in Min specs: 21.1Mp full frame CMOS sensor; DIGIC 4 processor; ISO range expandable to 25600; full HD (1080, 30fps) movie recording; high-res 3in VGA LCD with Live View; 3.9fps JP...
100%
trustedreviews.com
Updated:
2011-07-31 02:00:56
This camera has now been superseded by the Canon EOS 5D Mk III . Sometimes this job makes me cry. I've been hanging on to the EOS 5D Mk II, and the awesome 85mm f/1.2 lens that arrived along with it, for as long as humanly possible, but on Monday it has t...
100%
pcadvisor.co.uk
Updated:
2011-07-31 02:01:00
The Canon EOS 5D Mark II takes Canons ground-breaking, full-frame Canon EOS 5D DSLR, boosts the megapixel rating to 21Mp, and adds HD video capture. The original Canon EOS 5D, released just over four years ago, offers a full-frame sensor - a sensor...
Bottom line Like its predecessor, Canons EOS 5D Mark II is a great camera that offers exceptional image quality and a great interface. Wed like to see a few additional features (better auto bracketing and an intervalometer, for starters) but these are quibbles...
90%
digicambuyer.co.uk
Updated:
2011-07-31 02:01:04
A full-frame chip in a manageable DSLR body gives the 5D the potential to be a pro camera for the amateurs As was apparent in last month’s full-frame DSLR group test, there’s plenty to be gained from a bigger chip. Increasing the surface area of what i...
Bottom line Theres plenty to admire about the 5D Mark II, from the image quality to the impressive feature set, and only the occasional handling niggle really prevent it from being a top-notch DSLR...
100%
digitalartsonline.co.uk
Updated:
2011-07-31 02:01:05
The full-frame Canon EOS 5D Mk II is the replacement for the 12.8-megapixel EOS 5D and packs a new 21-million pixel CMOS sensor, three-inch photo-quality LCD, Live View with stills and full HD video, and improved weatherproofing. The full-frame Canon...
90%
techradar.com
Updated:
2011-07-31 02:01:18
The Canon EOS 5D was a revelation. But a lot has happened since then. Nikon and now Sony have full-frame sensors. So while the Canon EOS 5D Mk II is a major development of the original, its never going to enjoy the same near-monopoly as its predecesso...
Good Live View, 21 MP, Dual function buttons...
Bad Fiddly white balance controls, Lens, Need to shoot in RAW to get the most out of it...
90%
expertreviews.co.uk
Updated:
2011-07-31 02:01:39
The 35mm full-frame EOS 5D Mk II is the replacement for the original Eos 5D, arguably the single most influential DSLR yet made. Not only was the 12.8-megapixel Eos 5D a ground-breaking model, offering the advantages of a large, 35mm Cmos sensor in a r...
80%
photoanswers.co.uk
Updated:
2011-07-31 02:01:41
The Canon EOS 5D MkII packs in an impressive spec with its 21.1Mp chip and the option to achieve prints just a bit smaller than A2 without interpolation. The ISO coverage on the Canon EOS 5D MKII is impressive, with a standard range of ISO 100-6400, an...
100%
photoanswers.co.uk
Updated:
2011-07-31 02:01:42
With its 21.1MP full-frame sensor, HD video capabilities and improved ISO sensitivity, the Canon 5D Mk II could be a new breed of high quality DSLR. But will it tempt you into upgrading?...
Bottom line Canon has undoubtedly produced an impressive upgrade here. Image quality is fantastic with sharp detail and very good colour reproduction, yet there’s no way it can match the high-ISO performance of Nikon’s D3 or D700 cameras. There’s no single camera...
100%
gadgetshow.channel5.com
Updated:
2011-07-31 02:02:01
The EOS 5D from Canon comes with an intriguing set of features, essential for both studio and all-terrain photographers. The EOS 5D's body is sturdy and resistant to water and dust, and hides a 24x36mm CMOS sensor with 21.1 megapixels, producing images...
Good The 5D’s new 21million pixel chip reveals more unnecessary detail than the National Enquirer, and will probably be just as popular with paparazzi. A handy thumb wheel lets you browse through the 5D’s bewilderingly complex list of options on th...
Bad Huge image sizes mean huge memory cards – and sluggish burst shooting: the 5D rattles along at a modest 3.9 frames per second. And while the movie mode delivers stunning images, the 5D’s video autofocusing isn’t as rock-solid reliable as...
Bottom line When are you ever going to need more than 21MP of resolution or better than a 1080p camcorder? The 5D promises to be not just the last camera you ever need to buy, but the last camcorder, too.Best offers for the Canon EOS 5D Mark IIMyDigitaLand £1,62...
100%
tracyandmatt.co.uk
Updated:
2011-07-31 02:02:06
When we examined the Panasonic I commented that many purists may not like all the scenery options and shooting assists – Well, The Canon EOS 5D is as far away from this as you could possibly get. It’s a body only purchase as well (Although many supplie...
Bottom line The Canon 5D is an excellent camera with superb quality shots and ease of use. The full screen CCD puts this camera in between high end consumer based D-SLR’s and full blown professional D-SLR’s such as the EOS 1D. You will however find many o...
0%
hereshow.ca
Updated:
2011-11-04 12:37:16
A major upgrade to the original Canon EOS 5D, the new Mk II version offers a host of improvements: 21.5 MP resolution, larger three-inch LCD with much higher 920,000-dot resolution, a superior DIGIC IV processor, greater speed, some new technology and...
Good Ultrahigh resolution and great versatility, Many Live View options, 1080p movie mode provides amazing quality...
Bad Not the fastest fullframe DSLR; no builtin flash, Some frustrating aspects in movie mode, Incompatible with smaller EFS lenses...
0%
goodgearguide.com.au
Updated:
2011-11-04 12:37:17
Canons EOS 5D Mark II is a digital SLR camera thats designed primarily for serious enthusiasts, yet it also has plenty to entice new D-SLR users. Its a cut above mid-range D-SLR digital cameras, so its expensive, but you do get a lot for your money. It has a 21-megapixel CMOS sensor thats 35x24mm. This is a full-frame sensor, and it is bigger than the sensors in mid-range D-SLRs such as the Canon EOS 50D (which has a 22.3x14.9mm 15-megapixel sensor). It is the same size as the sensor in th...
Good Full-format sensor, can capture Full HD video, captures neutral colours, works well with high ISO speeds...
Bad No dedicated dial for aperture, LCD screen doesn’t flip out, awkward focusing in Live View mode...
Bottom line The Canon EOS 5D Mark II is well suited to photographers who want to crop in to fine details in their photos, or who just want to shoot and print very large landscapes and portraits. We do wish some of its controls were better implemented, but it’s...
80%
dpexpert.com.au
Updated:
2011-11-04 12:37:17
This 21 megapixel camera with a full 35mm frame-size sensor is a revision of the 5D that was released to great acclaim in 2005. The pixel count has been increased and a full HD movie mode has been added as a function of live view. The body is as rugge...
Good Used with the Canon EF 24-105mm L lens image quality is superb. The resolution is such that small areas of the image can be cropped and enlarged without loss of detail. Low noise performance is exemplary at the highest ISO settings. And the movie mode...
Bad While the high definition movies are excellent we do have reservations about the utility of this feature. To work properly the camera needs to be tripod mounted and the focus needs to be constantly tweaked manually. The user manual says “auto focusi...
Bottom line There are now three outstanding cameras in this market niche. The Canon 5D was the first by three years and the MkII is not a lot different from the MkI. Nikon and Sony have come at the design from fresh points of view. For anyone with an investment in...
0%
smh.com.au
Updated:
2011-11-04 12:37:17
CANON EOS 5D MkII: Sheer pleasure. Price: $4300 (body only)Bliss! This 21-megapixel camera with a full 35mm, frame-sized sensor is a revision of the 5D that was released to acclaim in 2005. The pixel count has been increased and a full-HD movie...
0%
photoreview.com.au
Updated:
2011-11-04 12:37:30
Serious photo enthusiasts have been well catered for in the latest releases from Canon, Nikon and Sony but Canons EOS 5D Mark II is probably the most eagerly-awaited of the new models, largely because its predecessor was so successful. Interestingly...
95%
stuff.tv
Updated:
2014-03-20 01:29:17
The video isn’t perfect by any means, mind you. DSLR bodies aren’t really designed for handheld video shooting, which leads to lots of movement, and the mono microphone picks up all sorts of unwanted sounds – we could even hear the internals of the l...
Good Full frame sensor. Superb high ISO performance. Shoots 1080p video, too...
Bad Hella expensive. Menus a tad tricky at first...
Bottom line Pricey, but will do the business for any prosumer photographer looking to shoot landscapes, portraits in low light and even hi-def video...
100%
avhub.com.au
Updated:
2014-05-31 01:15:56
Canon promises high ISO performance and high resolution with its Mk.II EOS 5D but does it deliver? Paul Burrows finds out.The D-SLR market has changed very dramatically since the original EOS 5D was launched back in August 2005. Then it took the D-SLR wor...
Bottom line The first EOS 5D really turned the D-SLR world upside down, making all the benefits of a 35mm-sized sensor available at a much lower price than had ever been seen before. The Mark II camera is going to do the same only this time it's because Canon really...
0%