location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X546dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26C0257
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A4 23 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Ethernet LAN connection
  • - 500 MHz
  • - 31,4 kg
Warranty: 1-Year Onsite Service, Next Business Day
Long product name Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm :
The short editorial description of Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm

X546dtn, laser colour print/copy/scan/fax, duplex, 23 ppm, 1200 x 1200 dpi
More>>>
Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm:
The official marketing text of Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm as supplied by the manufacturer

With the Lexmark X546dtn colour laser 4-in-1 (print/copy/scan/fax), the savings begin as soon as you open the box. Inside, you’ll discover high-capacity, shake-free cartridges; the innovative Lexmark Duo Drawer, a 100-sheet multipurpose feeder plus 550-sheet main tray; and information about Lexmark Rewards, which lets you earn free high-yield toner cartridges and imaging kits simply for using genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.
- Up to 23 ppm output in black and colour;
- Ships with high-capacity toner and a Duo Drawer;
- 1450-sheet maximum input capacity;
- Lexmark Extra High Yield Toner Cartridges available (8K Black, 4K Colour);
- Recommended monthly volume: 1000 to 4000 pages.

Short summary description Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm:
This short summary of the Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X546dtn, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm:
This is an auto-generated long summary of Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm based on the first three specs of the first five spec groups.

Lexmark X546dtn. Print technology: Laser, Printing: Colour printing, Resolution (maximum): 1200 x 1200 DPI, Print speed colour (normal, A4/US Letter): 23, 25. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Resolution (maximum) *
1200 x 1200 DPI
Print speed black (normal, A4/US Letter) *
23 ppm
Print speed colour (normal, A4/US Letter)
23, 25
Print speed duplex (A4/US Letter)
12 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
13 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
23 cpm
Copy speed (black, normal, US Letter)
25 cpm
Copy speed (colour, normal, US Letter)
25 cpm
Time to first copy (black, normal)
16,5 s
Time to first copy (colour, normal)
17,5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed scanner
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Features
Duty cycle (monthly, A4) *
55000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
PDF 1.6, PPDS
Input & output capacity
Total number of input trays *
4
Total input capacity *
900 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder capacity
50 sheets
Maximum input capacity (sheets)
1450 sheets
Maximum output capacity (sheets)
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print area
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Envelope feeder
10
Paper handling optional/input
550
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Network
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), FTP, TFTP, IPP 1.1
Performance
Maximum internal memory
640 MB
Internal memory *
256 MB
Processor frequency
500 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (duplex printing)
51 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
45 dB
Macintosh connectivity
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Certificates
Certification
Blue Angel (RAL-UZ-122), U.S. FDA, 47CFR-68 FCC, CFR 47-173, FCC Class B, UL 60950-1, IEC 60320-1, ECMA 370, CA RSS-210. RSS-GEN, RSS-102, ICES-003 Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 Class B, EN 55024, CISPR 22 Class B, GS (TÜV), EN 60825-1, ACMA A-tick mark Class B, TEC, VCCI Class B, CCC Class B, SIRIM, BSMI Class B, UL AR, CS, TÜV Rh, SABS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
31,4 kg
Packaging data
Package weight
37,5 kg
Other features
Network interface
Fast Ethernet
Dimensions (WxDxH)
440 x 537 x 569 mm
Network ready
Yes
Media sizes supported
Universal, Oficio
Bottom margin (A4)
4,2 mm
Left margin (A4)
4,2 mm
Right margin (A4)
4,2 mm
Compatible operating systems
Apple Mac OS X, Apple Mac OS 9.2; Windows 2000/XP/Server 2003/XP x64/Server 2003 @Terminal Services/2000 Server @Terminal Services/Server 2003 x64/Server 2003 x64 @Terminal Services/Vista/Vista x64/Server 2008/Server 2008 x64/Server 2008 @Terminal Services/Server 2008 x64 @Terminal Services/7; 2000 Server @ Terminal Services + Citrix Presentation Server 3.0/4.0; Server 2003 @ Terminal Services + Citrix Presentation Server 3.0/4.0/4.5; Server 2003 x64 @Terminal Services + Citrix Presentation Server 4.0 x64/4.5 x64; Linpus Linux Desktop 9.2/9.3; Red Hat Enterprise Linux WS 3.0/4.0/5.0; SUSE Linux Enterprise Server 8.0/9.0/10/11 SUSE Linux Enterprise Desktop 10; openSUSE 10.2/10.3/11.0/11.1; Linspire Linux 6.0; Debian GNU/Linux 4.0; Red Flag Linux Desktop 5.0/6.0; Ubuntu 7.10; Ubuntu 8.04 LTS; SUSE Linux Enterprise Desktop 11; Debian GNU/Linux 5.0; Ubuntu 8.10, 9.04; Novell Open Enterprise Server, iPrint/NDPS; Novell NetWare 5.x, 6.x @iPrint/NDPS' Sun Solaris SPARC 8/9/10; Sun Solaris x86 10; HP-UX 11.11/11.23/11.31; IBM AIX 5.2/5.3/6.1.
PictBridge
Yes
Emulations
PCL 5c, PCL 6, PostScript 3
Product dimensions when open (WxDxH)
657 x 492 x 711 mm
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Top margin (A4)
4,2 mm
Dimensions (W x D x H) (imperial)
439,9 x 537 x 596,9 mm (17.3 x 21.1 x 23.5")
Finishing option
No
Recommended usage
1000 - 4000
Package dimensions (W x D x H)
584,2 x 558,8 x 779,8 mm (23 x 22 x 30.7")
Weight (imperial)
31,4 kg (69.2 lbs)
Package dimensions (WxDxH)
583 x 560 x 780 mm