location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ICUSB422 cable gender changer DB9 M USB-A FM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft (1.8m) 1-Port Professional RS422/485 USB Serial Cable Adapter with COM Retention, USB to RS422 Adapter - TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB422 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836548 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2024 15:47:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com ICUSB422 cable gender changer DB9 M USB-A FM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MULTI-USE FUNCTIONALITY: This versatile USB to serial RS232 adapter is perfect for a range of applications, from digital signage to connecting point-of-sale systems and barcode scanners
  • - CUSTOMIZABLE SOLUTION: This USB serial hub features an FTDI chipset, making it highly customizable and compatible, and the ideal solution for any setup
  • - COMPACT DESIGN: Designed with a small form factor, this serial RS422/485 converter is USB powered and requires no bulky power adapters or an outlet
  • - EASY INSTALLATION: This serial adapter ensures easy installation and operation with COM port retention that provides robust serial connectivity for legacy devices
  • - TECH SPECS: 6 feet (1.8 meters); FTDI FT232RL Chipset; Max Baud Rate: 921.6 Kbps; 256 Bytes FIFO; None/Odd/Even Parity Modes; 7 or 8 Data Bits; 1 or 2 Stop bits; TAA Compliant
Warranty: 2 Year Warranty
Long product name StarTech.com ICUSB422 cable gender changer DB9 M USB-A FM Black :
The short editorial description of StarTech.com ICUSB422 cable gender changer DB9 M USB-A FM Black

StarTech.com 6ft (1.8m) 1-Port Professional RS422/485 USB Serial Cable Adapter with COM Retention, USB to RS422 Adapter - TAA
More>>>
StarTech.com ICUSB422 cable gender changer DB9 M USB-A FM Black:
The official marketing text of StarTech.com ICUSB422 cable gender changer DB9 M USB-A FM Black as supplied by the manufacturer

Add an RS422/485 serial port to your system through USB; features COM port retention

The ICUSB422 6ft Professional RS422/485 USB Serial Cable Adapter with COM Port Retention lets you connect RS422 or RS485 serial devices to your USB-enabled computer. The adapter features a 9-pin (DB9) male serial connector as well as dipswitch controls for easy port configuration, and requires minimal software.

The serial adapter is USB-powered, eliminating the aggravation of requiring an external power adapter. With COM port retention, assigned port settings are saved, so you can disconnect and reconnect the adapter with virtually no configuration required on the host computer.

The ICUSB422 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com ICUSB422 cable gender changer DB9 M USB-A FM Black:
This short summary of the StarTech.com ICUSB422 cable gender changer DB9 M USB-A FM Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ICUSB422, DB9 M, USB-A FM, 1,8 m, Black

Long summary description StarTech.com ICUSB422 cable gender changer DB9 M USB-A FM Black:
This is an auto-generated long summary of StarTech.com ICUSB422 cable gender changer DB9 M USB-A FM Black based on the first three specs of the first five spec groups.

StarTech.com ICUSB422. Connector 1: DB9 M, Connector 2: USB-A FM, Cable length: 1,8 m. Product colour: Black

Ports & interfaces
Connector 1 *
DB9 M
Connector 2 *
USB-A FM
Connector 1 gender
Male
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length
1,8 m
Performance
Product colour *
Black
Compatible operating systems
Windows CE (4.2, 5.0, 6.0), XP Embedded, 98SE, 2000, XP, Vista, 7, 8, 8.1, 10, 11 Windows Server 2003, 2008 R2, 2012, 2012 R2, 2016, 2019 macOS 10.6 to 10.15, 11.0, 12.0, 13.0 Linux Kernel 3.0.x+
Weight & dimensions
Weight
100 g
Packaging data
Package width
40 mm
Package depth
230 mm
Package height
160 mm
Package weight
220 g
Logistics data
Quantity per master (outer) case
30 pc(s)
Master (outer) case width
430 mm
Master (outer) case length
500 mm
Master (outer) case height
260 mm
Other features
Recommended Macintosh system requirements
Win 98SE/ ME/ 2000/ XP(32/64bit)/ 2003(32/64bit)/ Vista(32/64bit)/ 2008(32/64bit)/ CE(4.2/5.2/6.0) Mac 9.8/OS X Linux 2.4.x +
Dimensions (WxDxH)
41,5 x 1778 x 22,1 mm
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)