location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T366100 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T366100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946644486 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:20:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13T366100 printer kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson C13T366100 printer kit :
The short editorial description of Epson C13T366100 printer kit

Maintenance Box
More>>>
Short summary description Epson C13T366100 printer kit:
This short summary of the Epson C13T366100 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T366100, Black, Indonesia, Epson, - Expression Premium XP-6005 - Expression Premium XP-6000 - Expression Photo XP-8500 - Expression..., 1 pc(s), 40 mm

Long summary description Epson C13T366100 printer kit:
This is an auto-generated long summary of Epson C13T366100 printer kit based on the first three specs of the first five spec groups.

Epson C13T366100. Product colour: Black, Country of origin: Indonesia, Brand compatibility: Epson. Quantity per pack: 1 pc(s), Package width: 40 mm, Package depth: 102 mm. Quantity per master (outer) case: 50 pc(s)

Features
Product colour
Black
Country of origin
Indonesia
Brand compatibility
Epson
Compatibility
- Expression Premium XP-6005 - Expression Premium XP-6000 - Expression Photo XP-8500 - Expression Photo HD XP-15000
Packaging data
Quantity per pack
1 pc(s)
Package width
40 mm
Package depth
102 mm
Package height
55 mm
Logistics data
Harmonized System (HS) code
84439990
Quantity per master (outer) case
50 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
United States 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)