location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elemis Pro-Collagen Marine Cream SPF 30 Day cream Face 50 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elemis Check ‘Elemis’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro-Collagen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marine Cream SPF 30 50ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641628501403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0641628501403 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elemis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Oct 2022 16:13:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Elemis Pro-Collagen Marine Cream SPF 30 Day cream Face 50 ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Face Day cream
  • - 50 ml
  • - Suitable for: Women
  • - Anti-aging, Anti-wrinkle, Hydrating
Long product name Elemis Pro-Collagen Marine Cream SPF 30 Day cream Face 50 ml :
The short editorial description of Elemis Pro-Collagen Marine Cream SPF 30 Day cream Face 50 ml

Pro-Collagen Marine Cream SPF 30 50ml
More>>>
Short summary description Elemis Pro-Collagen Marine Cream SPF 30 Day cream Face 50 ml:
This short summary of the Elemis Pro-Collagen Marine Cream SPF 30 Day cream Face 50 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Elemis Pro-Collagen Marine Cream SPF 30, Day cream, Women, Ageing skin, Universal skin, Face, Anti-aging, Anti-wrinkle, Hydrating, 50 ml

Long summary description Elemis Pro-Collagen Marine Cream SPF 30 Day cream Face 50 ml:
This is an auto-generated long summary of Elemis Pro-Collagen Marine Cream SPF 30 Day cream Face 50 ml based on the first three specs of the first five spec groups.

Elemis Pro-Collagen Marine Cream SPF 30. Product type: Day cream, Suitable for: Women, Suitable for skin types: Ageing skin, Universal skin. Quantity per pack: 1 pc(s)