location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10043UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10043UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020414
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:48:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Colour(s) of print cartridges: Cyan, Magenta, Yellow
  • - Standard Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow :
The short editorial description of MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow

MM Print Supplies 10043DK - HP No.301XL CH564EE
More>>>
MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow:
The official marketing text of MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow:
This short summary of the MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM 10043UK, Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 16 ml, 1 pc(s)

Long summary description MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

MM 10043UK. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink volume: 16 ml, Colour(s) of print cartridges: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Colour ink volume
16 ml
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Features
Colour(s) of print cartridges *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Cartridge return & recycling
Yes
Packaging data
Package weight
63 g
Package type
Blister
Brand Image Product code Product Stock Price from
HP 301XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow HP 301XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
CH564EEBL 301XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 301XL ink cartridge 1 pc(s) Original High (XL) Yield Black HP 301XL ink cartridge 1 pc(s) Original High (XL) Yield Black
(show image)
CH563EEBL 301XL 0.00
(excl. VAT)
0 (incl. VAT)
HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow HP 301 ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow
(show image)
CH562EEBL 301 0.00
(excl. VAT)
0 (incl. VAT)
HP 301 ink cartridge 1 pc(s) Original HP 301 ink cartridge 1 pc(s) Original
(show image)
CH561EEBL 301 0.00
(excl. VAT)
0 (incl. VAT)
HP 301XL High Yield Black Original Ink Cartridge HP 301XL High Yield Black Original Ink Cartridge
(show image)
CH563EE 301XL High Yield Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)