location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EECONN 5019584 power cable Black 1,8 m CEE7/7 C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EECONN Check ‘EECONN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Cord, Schuko - C13, 3x 0.75mm², Black, 1.8m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5019584
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘EECONN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EECONN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:06
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EECONN 5019584 power cable Black 1,8 m CEE7/7 C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 m
  • - CEE7/7 Straight Male
  • - C13 coupler Straight Female
  • - Black
Long product name EECONN 5019584 power cable Black 1,8 m CEE7/7 C13 coupler :
The short editorial description of EECONN 5019584 power cable Black 1,8 m CEE7/7 C13 coupler

Power Cord, Schuko (CEE 7/7) - C13, H05VV-F 3x 0.75mm², Black, 1.8 m
More>>>
Short summary description EECONN 5019584 power cable Black 1,8 m CEE7/7 C13 coupler:
This short summary of the EECONN 5019584 power cable Black 1,8 m CEE7/7 C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

EECONN 5019584, 1,8 m, CEE7/7, C13 coupler, 250 V

Long summary description EECONN 5019584 power cable Black 1,8 m CEE7/7 C13 coupler:
This is an auto-generated long summary of EECONN 5019584 power cable Black 1,8 m CEE7/7 C13 coupler based on the first three specs of the first five spec groups.

EECONN 5019584. Cable length: 1,8 m, Connector 1: CEE7/7, Connector 2: C13 coupler. Input voltage: 250 V

Brand Image Product code Product Stock Price from
EECONN

EECONN 5021303 power cable Red 3 m C20 coupler C19 coupler
(show image)
5021303 Power Cord, C20 - C19, 3x 1.50mm², Red, 3m 0.00
(excl. VAT)
0 (incl. VAT)