location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 4000-Sheet Stapler / Stacker unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4000-Sheet Stapler / Stacker unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C933261
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946631387
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson 4000-Sheet Stapler / Stacker unit :
The short editorial description of Epson 4000-Sheet Stapler / Stacker unit

4000-Sheet Stapler / Stacker unit
More>>>
Short summary description Epson 4000-Sheet Stapler / Stacker unit:
This short summary of the Epson 4000-Sheet Stapler / Stacker unit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 4000-Sheet Stapler / Stacker unit, 4000 sheets, Indonesia, Epson WF-C20590, 1 pc(s), 1240 mm, 835 mm

Long summary description Epson 4000-Sheet Stapler / Stacker unit:
This is an auto-generated long summary of Epson 4000-Sheet Stapler / Stacker unit based on the first three specs of the first five spec groups.

Epson 4000-Sheet Stapler / Stacker unit. Stapling capacity: 4000 sheets, Country of origin: Indonesia, Compatible products: Epson WF-C20590. Quantity per pack: 1 pc(s), Package width: 1240 mm, Package depth: 835 mm

Features
Stapling capacity
4000 sheets
Country of origin
Indonesia
Compatible products
Epson WF-C20590
Packaging data
Quantity per pack
1 pc(s)
Package width
1240 mm
Package depth
835 mm
Package height
757 mm
Package weight
64,7 g
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)