location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELP-DC06 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Visualiser - ELPDC06 - USB type
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H321003
Category:
Real-time image capture devices for displaying an object to a large audience. Like an opaque projector, a document camera is able to magnify and project the images of actual, three-dimensional objects, as well as transparencies. They are, in essence, high resolution web cams, mounted on arms so as to facilitate their placement over a page. This allows a teacher, lecturer or presenter to write on a sheet of paper or to display a two or three-dimensional object while the audience watches.
Document Cameras Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ELP-DC06 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25,4 / 3 mm (1 / 3") CMOS
  • - 1,92 MP
  • - Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 320 x 288 (QVGA), 640 x 480 (VGA), 800 x 600 (SVGA)
  • - Standard connectivity: USB 2.0
  • - White
Long product name Epson ELP-DC06 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0 :
The short editorial description of Epson ELP-DC06 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0

ELPDC06 - 1/3" CMOS, 2MP, 4x, USB, White
More>>>
Epson ELP-DC06 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0:
The official marketing text of Epson ELP-DC06 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0 as supplied by the manufacturer

You might have wondered how to display large printed pages and illustrated documents without first photocopying them? And what about showing 3D or fragile objects close up to a large audience? Now you can do all this, with the Epson ELP DC-06 visualiser, a portable and adjustable camera that attaches directly to a computer or the latest Epson projectors. Innovative, flexible and easy to use Incorporating our advanced technologies, the Epson ELP DC-06 is a compact and affordable desktop solution for enlarging the source materials you can display while drastically cutting preparation time. The Epson ELP DC-06 visualiser only takes seconds to set up. You can connect directly to the new Epson EB-8 projector series and future Epson projectors thanks to the direct USB connection and two-in-one cable. It also lets you work via a computer. Just plug in, unfold the arm and you´re ready to focus. Highly portable, modern design The Epson ELP DC-06 visualiser does not need a separate power supply, making it very compact. It is light, and the arm folds down neatly into the base making it easy to carry. With power consumption of less than 2.5W it meets modern ecological standards. Lively presentations Visual quality is guaranteed with 2 million pixel resolution and powerful zoom allowing you to focus on details. The camera can be turned 90° in different axis and the height adjusted, so you can even capture 3D objects, or an entire board.


Easy to carry, weighs under 1kg


Two-in-one USB cable connection


Powerful 4x digital zoom, 90° head rotation and autofocus function


Practical freeze function


Secure with Kensington lock hole

Short summary description Epson ELP-DC06 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0:
This short summary of the Epson ELP-DC06 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELP-DC06, 25,4 / 3 mm (1 / 3"), CMOS, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 320 x 288 (QVGA), 640 x 480 (VGA), 800 x..., 1,92 MP, 15 fps, Auto

Long summary description Epson ELP-DC06 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0:
This is an auto-generated long summary of Epson ELP-DC06 document camera White 25,4 / 3 mm (1 / 3") CMOS USB 2.0 based on the first three specs of the first five spec groups.

Epson ELP-DC06. Optical sensor size: 25,4 / 3 mm (1 / 3"), Sensor type: CMOS, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 320 x 288 (QVGA), 640 x 480 (VGA), 800 x.... Maximum focal length (f): 4,1 mm, Digital zoom: 4x, Shooting area (WxD): 271 x 360 mm. Standard connectivity: USB 2.0, USB connector type: USB Type-B. Power consumption (typical): 2,5 W, Operating voltage: 5 V, Power consumption: 500 mA. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Professional, Windows 7 Ultimate, Windows Vista Business,..., Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Minimum RAM: 512 MB

Camera
Effective sensor resolution
1,92 MP
Optical sensor size *
25,4 / 3 mm (1 / 3")
Sensor type *
CMOS
Supported graphics resolutions *
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 320 x 288 (QVGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Maximum frame rate
15 fps
White balance
Auto
Light exposure modes
Auto
Image freeze *
Yes
Light source (scanning)
LED
Lens system
Maximum focal length (f)
4,1 mm
Auto focus
Yes
Digital zoom
4x
Shooting area (WxD)
271 x 360 mm
Iris
Yes
Ports & interfaces
Standard connectivity *
USB 2.0
USB connector type
USB Type-B
Technical details
Product colour *
White
Horizontal rotation angle
-90 - 90°
Vertical rotation angle
-90 - 90°
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Power
Power consumption (typical)
2,5 W
USB powered
Yes
Operating voltage
5 V
Power consumption
500 mA
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Professional, Windows 7 Ultimate, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home
System requirements
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Minimum RAM
512 MB
Minimum storage drive space
300 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
260 mm
Depth
76 mm
Height
388 mm
Weight
990 g
Dimensions folded (WxDxH)
260 x 76 x 60 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
190 mm
Package depth
330 mm
Package height
120 mm
Package weight
1,88 kg
Packaging content
Manual
Yes
User guide
Yes
Carrying case
Yes
Cables included
USB
Logistics data
Products per pallet
192 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2,56 m
Products per pallet layer
12 pc(s)
Products per pallet layer (UK)
12 pc(s)
Products per pallet (UK)
288 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,56 m
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)