location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP724
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.Y1H77.D4P
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:42:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2800:1
  • - Zoom capability
  • - 3 W
  • - 350 W
Long product name BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768) :
The short editorial description of BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768)

MP724 - DLP - XGA Resolution - 3500 ANSI Lumens
More>>>
BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768):
The official marketing text of BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

Best Big Visual Experience
Take presentations to a whole new level with the new BenQ MP724 data projectors. Made for middle / large meeting rooms, colors and details are delivered with crystal-clear smoothness. In addition, with its unique technology and brightness to spare at 3500 stunning ANSI lumens, MP724 is the perfect way to enhance the learning experience and make the presentation experience come alive for everyone.

Vivid Images
XGA
XGA (1024 X 768) resolution for vibrant images with precision colour and detail.

3500 ANSI lumens
An 3500 ANSI lumens projection lamp ensures great viewing even in location with ambient light.

2800:1 High Contrast Ratio
The high 2800:1 contrast ratio means fine details and subtle colors differences are rendered vividly even in darkly lit scenes.

BrilliantColor
True beauty comes from within. The revolutionary BrilliantColor enables higher brightness levels by boosting mid-tone colours-guaranteeing your presentations are more vibrant and precisely rendered.

3D Colour Management
3D colour management lets users fine-tune the hue, saturation and gain of primary colors to achieve the exact picture quality desired.

UNISHAPE
MP724 equipped with UNISHAPE to offer a solution to the problem that the brightness of the image is reduced in existing technologies due to color correction and dark video enhancement. UNISHAPE counteracts this effect by adapting lamp output dynamically to the color wheel segment. With UNISHAPE , it is now possible to get outstanding image quality in all situations with on and the same device.

Top Access Lamp Door
While most projectors make replacing the lamp an ordeal, the MP724 makes this maintenance task simple by putting an easily opened access door right on the top of the unit.

Wall Colour Correction
Wall colour correction provides optimized viewing experience for different surfaces, such as a classroom blackboard, that might be used to display content instead of a regular projector screen.

Presentation Timer
The on-screen timer will help you keep your presentations on track. And instead of wondering where you are in the presentation, your audience can stay focused on the actual content.

Panel Key Lock
This handy feature will help you keep presentations glitch-free by preventing accidental button presses from activating the associated function.

Quick Auto Search
The MP724 will automatically scan for attached video sources, sparing you the hassle of manually locating them. Just plug in the source and almost instantly your show is ready to go.

Power On/Off Tone
Let the built-in alerts tell you when to start projecting and when to pack things up. Enjoy talking with your audience at east.

Short summary description BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP724, 3500 ANSI lumens, DLP, XGA (1024x768), 2800:1, 16.78 million colours, Lamp

Long summary description BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP724. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. RMS rated power: 3 W. Power consumption (typical): 350 W. Weight: 3,4 kg

Projector
Projector brightness *
3500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2800:1
Number of colours
16.78 million colours
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp power
208 W
Lens system
Zoom capability
Yes
Ports & interfaces
S-Video inputs quantity
1
Headphone outputs
1
Ports & interfaces
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Multimedia
RMS rated power
3 W
Number of built-in speakers
1
Power
Power consumption (typical) *
350 W
Weight & dimensions
Weight *
3,4 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
95 x 254 x 325 mm
Power requirements
100-240V AC 50-60 Hz
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 06:27:49
Uk has collected 1 expert review for BenQ MP724 data projector 3500 ANSI lumens DLP XGA (1024x768) and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2014-12-24 06:27:49
If you want the best you're going to have to pay for it, and no projector highlights that fact as well as BenQ's MP724. With a 280W lamp - far brighter than anything else here - it projects its image at an impressive 3,500-lumen brightness, giving bril...
Bottom line Bright and sharp pictures, but it's dear in the long-run...
67%