location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent AV3216-201 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV 3216 KVM switch Rack mounting Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV3216-201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430080383 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:20
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv Avocent AV3216-201 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Powerful User Access Control - Grant access to specified users or implement LDAP directory authentication - Limit KVM access to specific targets on the switch
  • - Streamlined Management - Virtual Media support allows servers to access storage media attached to the KVM
  • - Local Port Access - Support for virtual media, USB keyboards and mice
  • - Single Solution - Support for USB, PS/2, Sun and serial target devices in a single solution
  • - Graphical, Multilingual OSD - Advanced, graphical On-Screen Display eases system configuration and server selection
  • - Space-Saving - CAT-5, thin cabling saves space in the rack and allows up to a 30 meter distance between the server and the switch
  • - Intelligent Cabling - Server interface modules for attaching to servers VGA, DisplayPort, DVI, HDMI
Warranty: 2 years
Long product name Vertiv Avocent AV3216-201 KVM switch Rack mounting Black :
The short editorial description of Vertiv Avocent AV3216-201 KVM switch Rack mounting Black

AV 3216 KVM switch Rack mounting Black
More>>>
Vertiv Avocent AV3216-201 KVM switch Rack mounting Black:
The official marketing text of Vertiv Avocent AV3216-201 KVM switch Rack mounting Black as supplied by the manufacturer

"Avocent AV 3216 KVM Over IP Switch
Built for small datacenters and remote/branch office environments, the AV 3000 series KVM over IP switch provides consolidated, streamlined access to server resources. Centralize the management of the switches with DSView 4 Management software."

Short summary description Vertiv Avocent AV3216-201 KVM switch Rack mounting Black:
This short summary of the Vertiv Avocent AV3216-201 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent AV3216-201, 1680 x 1050 pixels, Ethernet LAN connection, Rack mounting, 18 W, 1U, Black

Long summary description Vertiv Avocent AV3216-201 KVM switch Rack mounting Black:
This is an auto-generated long summary of Vertiv Avocent AV3216-201 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Vertiv Avocent AV3216-201. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Cabling technology: 10/100Base-T(X), Encryption type: 3DES, 128-bit AES, AES, DES. Maximum resolution: 1680 x 1050 pixels, Video bandwidth: 60 Hz, Number of users: 1 user(s). Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Console ports *
RJ–45
USB 2.0 ports quantity
4
Audio connections
No
Network
Ethernet LAN connection
Yes
Ethernet LAN (RJ-45) ports
1
Cabling technology
10/100Base-T(X)
Encryption type
3DES, 128-bit AES, AES, DES
Performance
Maximum resolution *
1680 x 1050 pixels
Video bandwidth
60 Hz
Number of users
1 user(s)
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
Cascadable
Yes
Cable lock slot
No
Certification
UL, FCC Cl. A, cUL, ICES Cl. A, CE, EAC, VCCI
Display
Built-in display *
No
Power
Power source
AC
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input operating current
0.6 A
Power consumption (typical)
18 W
Compatible power plug types
UK
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
5 - 95%
Weight & dimensions
Width
432 mm
Depth
165 mm
Height
43,7 mm
Weight
2 kg
Packaging data
Package type
Box
Packaging content
Cables included
AC
Quick installation guide
Yes
Rack mount kit
Yes
Logistics data
Harmonized System (HS) code
85176200
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)